N1524P Ethernet Switch

Update your network access

The N1500 switch series offers a power-efficient Gigabit Ethernet (GbE) network-access switching solution with integrated 10GbE uplinks. The N1500 switch series has high-performance capabilities and wire-speed performance, utilizing a non-blocking architecture to handle unexpected traffic loads easily. These switches offer simple management and scalability via a 40Gbps (full-duplex) high-availability stacking architecture that allows management of up to four switches from a single IP address.

Deliver clean power to network devices with PoE+ support

The Dell Networking N1500 Series has options for up to 48 Power-over-Ethernet Plus (PoE+) ports. You can attach devices with high power requirements (up to 30.8 watts) without running a separate power cable. PoE+ is particularly useful in older buildings where installing power to multiple, widespread locations can be prohibitively expensive.

Designed for efficiency

Built to help keep operating costs down, the N1500 Series can operate at temperatures up to 113°F (45°C) to help reduce cooling costs. Improve your overall efficiency with these great features:

  • 80 Plus-certified efficient integrated power supply
  • Redundant variable-speed cooling fans
  • Energy-efficient Ethernet and low-power physical layer (PHYs) to help reduce power to inactive ports and idle links
Simplify management with advanced featuresThe Dell Networking N1500 Series delivers easy deployment, outstanding interoperability and a level learning curve for network administrators. And with Dell Networking OS 6, you maintain consistent configurations across all N-Series products with comprehensive features:
  • One common command line interface (CLI) and graphical user interface (GUI) that use a well-known command language to help skilled network administrators become productive quickly
  • USB auto-configuration that helps network administrators rapidly deploy mirrored configurations to numerous devices by simply inserting a USB key
  • A variety of enterprise-class features with familiar and intuitive configuration and management commands, including the latest open-standard protocols and smart integration technologies to help make smoothly operating multi-vendor networks possible

Deploy with confidence at any scale

With high throughput and capacity to handle unexpected workloads, the N1500 Series switches are ideal solutions for fast-growing GbE networks that require high-density aggregation with seamless redundancy and availability. Take advantage of the following features:

  • Data rates up to 176Gbps (full duplex) and a forwarding rate of up to 164Mpps
  • Four 10GbE SFP+ ports for high-speed uplinks and a stacking architecture up to four units at 40Gbps
  • Switch stacks up to 200 1GbE ports that can be managed from a single screen or IP address

Manufacturer Part Number
463-7265
EAN/UPC
0884116194200,884116194200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Traffic-Port Attributes

Integrated 10GbE SFP+ dedicated ports (beyond standard ports): 4
Integrated GbE SFP combo ports: Not Available
Integrated GbE 10/100/1000BASE-T RJ45 combo ports: Not Available
Integrated 40GbE QSFP+ dedicated ports: Not Available

Modular Traffic-Port Attributes

Hot swappable expansion module bay: Not Available
Module support for 10GbE: Not Available
Module support for 40GbE: Not Available
Support for 40GbE to 4x 10GbE breakout: Not Available

Traffic-Port Features

Auto-negotiation for speed and flow control: Standard 
Auto MDI/MDIX: Standard
Port mirroring: Standard
Flow-based port mirroring: Standard
Broadcast storm control: Standard
Energy Efficient Ethernet per port settings: Standard
Port Profile support including Admin profiles: Standard

Management- & Configuration-Port Attributes

1 RJ45 console/management port with RS232 signaling: Standard
1 Out-of-Band (OOB) Management Port (10/100/1000BASE-T): Not Available
1 USB (Type A) port for configuration: Standard

Stacking Attributes

Integrated rear mini-SAS stacking ports: Not Available
User port stacking: Y
Maximum stacking distance (meters): 3
Maximum stacking speed (full-duplex): 40Gbps

Switch Attributes

Line-rate Layer 2 switching: Standard
Line-rate Layer 3 routing: Standard
CPU Memory: 1GB
Flash Memory: 256MB
Packet Buffer Memory: 1.5MB
Dual firmware images on-board: Standard
Temperature sensors for environmental monitoring: Standard
Cable diagnostics: Standard
Optical transceiver (SFP/SFP+) diagnostics: Standard
Switch auditing support: Standard
UDLD: Standard

Chassis

Rack Height: 1U
Rack-mounting kit: Y
ReadyRails™ rack mounting system, no tools required: Not Available

Power & Cooling Hardware

Internal hot swappable power supply bays: Not Available
Hot swappable power supplies (included): Not Available
Integrated power supply (not removable): Standard
External power supply: Option Available
Power supply redundancy: Option Available
Removable fans): Not Available
Redundant fans: Standard
Variable speed fans: Standard
Air flow: IO to PSU (Normal)

Environmental Operating Conditions

Operating Temperature in Celsius: 0° to 45° C
Operating Temperature in Fahrenheit: 32° to 113° F
Storage Temperature in Celsius: -40° to 65° C
Storage Temperature in Fahrenheit: -40° to 149° F
Operating Relative Humidity: 95%
Storage Relative Humidity: 85%
Power Supply Efficiency: 80% or better in all operating modes

Optional Features
Modules (optional)
2-port 10 Gigabit BASE-T RJ45 hot swappable uplink module: Not Available
2-port 10 Gigabit SFP+ hot swappable uplink module: Not Available
4-port 10 Gigabit BASE-T RJ45 hot swappable module: Not Available
4-port 10 Gigabit SFP+ hot swappable module: Not Available
2-port 40 Gigabit QSFP+ hot swappable module: Not Available

Power Supplies (optional)

200w, hot swappable, with V-Lock, adds redundancy to non-PoE switches: Not Available
715w, hot swappable, adds redundancy or to power all PoE+ ports fully: Not Available