Galaxy Tab S2 Book Cover

Premium Design and Finish

The Galaxy Tab S 2 8.0 Book Cover range sports 3 slick colours to compliment your device: Black, Gold and Red. Both the exterior and interior of the book cover are made of premium PU Leather, maintaining a luxurious finish and feel, while helping to protect your device from bumps and scrapes.

3 Display Angles

The Tab S 2 Book Cover transforms to offer 3 convenient viewing angles optimised for typing, viewing and browsing. Each angle holds the device with stability, making your Tab S 2 easy to use almost anywhere.

Automatic Screen On/Off

The Galaxy Tab S 2 8.0 Book Cover will turn your device screen on and off automatically when the cover flap is opened and closed.

Manufacturer Part Number
EF-BT710PBEGWW
EAN/UPC
8806086831314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

                             Color
                             Black


Compatibility

                             Compatible Models
                             Tab S2 8.0 WIFI


General Feature

                            Packaging Contents
                            Book Cover


Physical specification

                             Dimension (WxHxD)
                             136.30 x 199.50 x 10.70 mm
                             Weight
                             170.5 g

Type

                             Type
                             case