BlackBelt 1st Degree Rugged Case for Surface Pro 3 — Black

The Surface Pro 3 has gotten extremely popular with professionals, offering the ideal combination of portability and productivity to replace the laptop. But accidents can happen. That’s why our engineers worked closely with Microsoft in designing the BlackBelt 1st Degree Rugged Case. It surrounds the Surface Pro 3 in military-grade protection while maintaining full functionality for the Surface kick stand and Type Cover, as well as access to the USB port, charging port, buttons and cameras.

Manufacturer Part Number
97416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Best For: Tablets
  • Certified For: Designed for Microsoft Surface
  • Colour Group: Black
  • Protection: Bezel Bumpers, Drop Protection