Pole Mount Kit

Manufacturer Part Number
E047458
EAN/UPC
0834619004360,834619004360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number(s):

  • 6 inch pole mount kit - E047458
  • 12 inch pole mount kit - E047663
  • 18 inch pole mount kit - E047864

Enclosure Color: Black

Compatibility: Compatible with M-Series (1002L, 1502L, 2002L) and I-Series Models

Mounting Options

  • 10” I-Series for Android - 75mm VESA mount
  • 15” and 22” I-Series for Android - 100mm VESA mount
  • 15” and 22” I-Series for Windows - 75mm and 100mm VESA mount
  • 1002 - 75mm VESA mount
  • 1502 and 2002 - 75mm and 100mm VESA mount

Warranty: 2-year