Blast 120GB 2.5 SATA SSD Drive (PBT120GS25SSDR)

The Patriot Blast Solid State Drive (SSD) is the perfect solution for those looking to increase the performance and storage space of their system. Available in capacities of 120GB, 240GB, 480GB and 960GB the Blast SSD fits the needs of everyday users looking to eliminate lag time with their traditional HDDs.

Built with a SATAIII 6Gb/s interface that is backwards compatible with SATAII 3Gb/s, the Blast SSD has transfer speeds of up to 560MB/s read and varying between capacities, write speeds of up to 425MB/s (120GB), 530MB/s (240GB) and 540MB/s (480GB and 960GB). Measured at 7mm high in a 2.5” form factor the Blast fits neatly into any Ultrabook™, laptop or desktop PC.

Advanced features include end-to-end data path protection (ETEP), advanced wear-leveling, advanced garbage collection, smart ECC, smart refresh, guaranteed flush technology and smart flush technology. The Patriot Blast is Compatible with Windows® XP, Windows Vista®, Windows, 7, Windows® 8, Windows® 8.1, Mac OS X, and Linux systems and backed by Patriot’s award winning build quality and 3-year warranty to deliver one of the most reliable choices in SSDs.

Manufacturer Part Number
PBT120GS25SSDR
EAN/UPC
0815530019732,815530019732
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• TRIM support (O/S dependent)
• End-to-end data path protection (ETEP)
• Advanced Garbage Collection
• Smart ECC
• Smart Refresh
• Operating Temperature - 0° ~ 70°C
• Native Command Queuing (NCQ) - Up to 32 commands
• ECC Recovery: Up to 120bits/2KB
• MTBF: 2,000,000 hours
• 4K Aligned Random Read: 100K IOPs
• 4K Aligned Random Write: 14K IOPs
• Sequential Read & Write Transfer: Up to 560MB/s Read | 120GB: Up to 425MB/s Write
*Based on ATTO
• O/S Support: Windows® XP / Vista / 7 / 8 / Mac® OS / Linux