The Vantec USB 3.0 Mini Docking Station with HDMI/DVI/GbE is design to be quick and easy way to add additional monitor/projector, wired to Gigabit Network, and connect USB 3.0 device to your Ultrabook, Hybrid table or laptop computer. Connected through an available USB 3.0 port, this Mini Docking Station will provide more display space or mirror to a HDMI projector or large screen monitor in full HD mode. The wired RJ-45 Gigabit Ethernet enabled your system with link speeds up to 1000 Mbps (compatible with 10/100 Mbps Ethernet networks). The Mini Docking Station will also have an additional USB 3.0 hub port for adding other USB devices. This small and compact device will make a good companion for your portable system to help increase productivity and efficiency.
Note:
Specifications:
Model: DSH-M100U3
Host Interface: USB 3.0
I/O Port:
Power: Bus powered
(Optional AC adapter Output: DC 5V / minimum 2A, center pin positive)
Material: ABS(Plastic)
Dimension: 100(L) x 60(D) x 17(H) mm
Cable Length: 345mm (13.5 inches)
Weight: 90g (main unit)
System Requirements:
Windows® XP, Vista, 7, 8, 8.1 (32/64 bit); Mac OS X 10.6 or greater
2 GB of RAM or more
30MB of available disk space
Available USB 3.0 port
Package Contents:
1 x USB 3.0 Mini Docking Station
1 x Quick Installation Guide
1 x Driver CD
1 x HDMI to DVI converter