Clearfit Slim Cat6 Patch Cable, Snagless, Black, 3ft

Unirise ClearFit Slimâ„¢ patch cords are made of quality flexible UL Rated 28 AWG stranded CM rated PVC jacketed material. Designed for high density installation, ClearFit Slimâ„¢ uses 50% less space in pathways. This offers improved energy efficiency with improved airflow and a clean installation.

Manufacturer Part Number
CS6-03F-BLK
EAN/UPC
0893339060476,893339060476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color Black

Cable Type 4pair, 28AWG Stranded UTP

Speed 500MHz

Connectors RJ-45 (M), 50um Gold-Plated

Jacket PVC

Approvals ISO/IEC 11801, UL, RoHS, ANSI/TIA-568-C.2

Warranty Limited Lifetime