2.1 Bluetooth Wireless Desktop Speaker System
The Creative T3250 Wireless features Bluetooth® capabilities to stream music wirelessly from most stereo Bluetooth devices. Built to deliver impressive sound performance, it features Creative IFP for a wider acoustic sweet spot with improved sonic directivity, Creative DSE for louder playback with more mid-bass, and a custom-tuned down-firing subwoofer for punchy bass reproduction. It also comes with an audio control pod for ease of usage.
Wireless audio at your convenienceStreaming wireless audio to the Creative T3250 Wireless desktop speakers is a cinch, thanks to the conveniently-placed Bluetooth button on the audio control pod. Other handy controls such as power and volume control are also ergonomically placed within easy reach.
Enjoy natural sounding audio
The Creative IFP (Image Focusing Plate) feature in the satellites incorporates improved flares surrounding the drivers. The IFP provides a wider acoustic sweet spot and improves sonic directivity and imaging to the listening area, thus giving your music more focus while preserving its tonal accuracy.
Compact system that delivers big sound
The T3250 Wireless satellites are also designed to give you more mid bass, despite their compact housing, thanks to our DSE (Dual Slot Enclosure) design. With the port tube separated into two separate slots, the T3250 Wireless reaps the benefits of having one long port tube that delivers louder playback, improving frequency distribution of the system.
Just the right “oomph”Enjoy superb bass from the custom-tuned, down-firing subwoofer with a large flared port tube, which will deliver superb lows for movies, games and bass-centric music.
Additionally, if you prefer to use this as a wired speaker system, you can also connect directly to your PC or Mac via the aux-in cable.
Note:
General
System Configuration2.1 system
DimensionsSatellite: 147 x 73 x 88 mm (5.8 x 2.9 x 3.5 inches)
Subwoofer: 222 x 184 x 184 mm (8.7 x 7.2 x 7.2 inches)
WeightSatellite: 2 x 216g (2 x 7.6oz)
Subwoofer: 1.6kg (3.5lbs)
ColorBlack
Recommended Usage
Wireless StreamingYes
Movies / MusicYes
Controls / Connectivity
Bluetooth® VersionBluetooth 3.0
Bluetooth ProfileA2DP (Wireless Stereo Bluetooth)
Supported CodecsSBC
Connector TypeBluetooth
Stereo Jack
Remote ControlWired
Volume Level ControlYes
Features
Subwoofer Port DesignExternal flared
DesignDSE
IFP
Supported Platforms for Wireless Audio (Minimum Requirements)
Mobile/Smart DevicesMobile / Smart devices with A2DP -enabled Bluetooth technology
ComputersCompatible with PC (Windows XP/Vista/7/8/8.1)
Apple Macintosh equipped with A2DP-enabled Bluetooth technology