QM85D-BR Digital Signage Display

With stunning 4K quality our 85" UHD QM85D-BR display provides high pixel density, fine detail and exceptional stopping power. You can even display Full HD content in 4K via UHD upscaling. And with the included, pre-assembled touch overlay, you can transform your display into an interactive experience.

  • Included, pre-assembled touch overlay to create an interactive experience
  • Stunning, life-like image quality with 4K UHD resolution
  • Quad-Screen splitting for great video conferencing
  • Commercial durability for your business

Manufacturer Part Number
QM85D-BR
EAN/UPC
8806086886246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series Name

    QM Series

  • Screen Size

    85"

  • Resolution

    3840x2160

  • Brightness

    430nit (With Touch Glass)

  • Built-in Speakers

    Built in Speaker(15W + 15W)

Series Name

  • Series Name

    QM Series

Display

  • Screen Size

    85"

  • Panel Technology

    120Hz Slim Direct LED BLU

  • Resolution

    3840x2160

  • Aspect Ratio

    16:9

  • Brightness

    430nit (With Touch Glass)

  • Contrast Ratio (Typical)

    5000:1

  • Viewing Angle (H/V)

    178/178

  • Response Time

    6ms

Connectivity

  • Input

    RGB - D-Sub, DVI-D, Display Port 1.2 (2), Display Port 1.1 (1), VIDEO - HDMI (3), USB - USB (S/W update only)

  • Output

    AUDIO - Stereo mini Jack

  • External Control

    RS232C(in/out), RJ45

  • Sensor

    IR

Power

  • Power Supply

    AC 100 - 240 V~ (+/- 10 %), 50/60 Hz

  • Power Consumption (Typical/Max)

    375W(Typical), 450W(Rating), 495W(Max)

  • Power Consumption (Standby)

    less than 0.5W

Environmental Conditions

  • Operating Temperature

    32°F~ 104°F

  • Operating Humidity

    10~80%

Features

  • Special

    Hardware: Temperature Sensor,Pivot Display, Clock Battery(80hrs Clock Keeping), Built in Speaker(15W 2ch)
    Software: FHD 4 PBP Support (2/3/4 PBP), Auto Source Switching & Recovery, LFD Home UI, Button Lock, DDC CI, DHCP with RJ45 MDC Urgent Message by MDC, Hot key option, Plug&Play (Initial Setting)

  • Built-in Speakers

    Built in Speaker(15W + 15W)

Dimensions

  • Without Stand (W x H x D)

    76.7" x 44.5" x 3.7"

  • Packaging (W x H x D)

    82.5" x 51.7" x 20.6"

  • Bezel Width

    39.9mm

Weight

  • Product Weight

    183 lb.

  • Package Weight

    218.3 lb.

Service

  • Standard Warranty

    3 years onsite parts/labor

Included in Box

  • Included in Box

    Quick Setup Guide, Warranty Card, DP cable, Power Cord, Remote Controller, Batteries

  • Optional Wall Mount Kit

    WMN8200SD

  • Optional Stand

    STN-L7585F (New Stand)

  • Optional Media Player

    SBB-DI or SBB-DA(Optional)

Green Management

  • RoHS Compliant

    Yes

  • Emission Standard

    EMC

  • Packaging Recyclability

    Yes, Packing Materials

Mechancial Specs

  • VESA Mount

    600x400

Operation

  • Operating Temperature

    0℃~ 40℃