Samsung’s UDE-B Series SMART Signage video walls enable businesses to manage and showcase rich visual content easily and effectively. Optimized for indoor retail, corporate and public applications, Samsung’s professional-grade video walls revolutionize the large-scale display viewing experience by delivering compelling content with consistently accurate color and superior picture quality. By combining the benefits of Samsung’s professional-grade digital signage with a distraction-free picture, narrow bezel and enhanced display panel technology, Samsung’s UDE-B video walls enable seamless delivery of digital content for superior informational and promotional impact.
Note:
Panel
Diagonal Size: 55": Type: D-LED DID
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 0.63mm(H) * 0.63mm(V)
Active Display Area(mm): 1209.6 * 680.4mm: Brightness(Typ.): 500 nit
Contrast Ratio: 4000:1: Viewing Angle(H/V): 178/178
Response Time(G-to-G): 8ms: Display Colors: 8 bit - 16.7M
Color Gamut: 72%: Haze: 44%
Display
Dynamic C/R: 10,000:1: H-Scanning Frequency: 30kHz ~ 81kHz
V-Scanning Frequency: 48Hz ~ 75Hz: Maximum Pixel Frequency: 148.5MHz
Sound
Speaker Type: N/A
Connectivity
Input RGB: Analog D-SUB, DVI-D, Display Port 1.2
Video: HDMI1,HDMI2
Audio: Stereo mini Jack
Usb: Only F/W upgrade
Output RGB: DP1.2(Loop-out)
Video: N/A
Audio: Stereo mini Jack
Power Out: N/A
External Control: RS232C(in/out), RJ45
External Sensor: Detachable type(IR, Ambient)
Tuner: N/A
Power
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: 198
Typical[W/h]: 136
BTU(Max): 675
Sleep mode: less than 0.5W
Off mode: less than 0.5W
Mechanical Specification
Dimension (mm) Set: 1213.5 x 684.3 x 96.6
Package : 1355 X 809 X 320
Weight (kg) Set: 21.5kg
Package : 29kg
VESA Mount: 600 * 400 (mm)
Protection Glass: N/A
Stand Type: N/A
Media Player Option Type: SBB-C/DA/DI (Slide In)
Bezel Width (mm): 2.3mm(U/L), 1.2mm(R/B)
Operation
Recommended Usage Hours: 24/7
Operating Temperature: 0.0 ℃ ~ 40.0 ℃ : Humidity: 10.0 % ~ 80.0 %
Feature
Key Features: Ultra Narrow Bezel
Special Features: ACM Support(Advanced Color Management), Auto Source Switching & Recovery, Haze 44%, Temperature Sensor, RS232C/RJ45 MDC,Plug and Play (DDC2B), Video Wall(15x15(OSD)), Video Wall Daisy Chain(10x10), Pivot Display, Image Rotation, Button Lock, DP 1.2 Digital Daisy Chain(Supporting UHD Resolution, HDCP support), Smart F/W update, Clock Battery(80hrs Clock Keeping)
Internal Player Processor: N/A
On-Chip Cache Memory: N/A
Clock Speed: N/A
Main Memory Interface: N/A
Graphics: N/A
Storage (FDM): N/A
Multimedia: N/A
IO Ports: N/A
Operating System: N/A
Certification
Safety: UL (USA) : UL 60950-1 CSA (Canada) : CSA C22.2 No. 60950-1 TUV (Germany) : EN60950-1 NEMKO (Norway) : EN60950-1 KC (Korea) : K60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore) : IEC60950-1 GOST (Russia) : IEC60950-1, EN55022 SIQ (Slovenia) : IEC60950-1, EN55022 PCBC (Poland) : IEC60590-1, EN55022 NOM (Mexico) : NOM-019-SCFI-1993 IRAM (Argentina) :IEC60950-1 SASO (Saudi Arabia) : IEC60950-1
EMC: FCC (USA) FCC Part 15, Subpart B class A CE (Europe) EN55022, EN55024 VCCI (Japan) V-3 (CISPR22) KCC (Korea) :KN22, KN24 BSMI (Taiwan) : CNS13438 (CISPR22) C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC(China) :GB9254-2008, GB17625.1-2012
Environment: N/A
Accessory
Included: Quick Setup Guide, Warranty Card, DP cable, stereo to DB9 cable, Power Cord, Remote Controller, Batteries,
Optional Stand: N/A
Mount: WMN-55VD
Specialty: MID-UD55DS
Media Player
Media Player: SBB(Slide In/Optional), Signage player box(Optional)