UD46E-B — UD-E-B Series 46" Direct-Lit LED Display for Business

Samsung’s UDE-B Series SMART Signage video walls enable businesses to manage and showcase rich visual content easily and effectively. Optimized for indoor retail, corporate and public applications, Samsung’s professional-grade video walls revolutionize the large-scale display viewing experience by delivering compelling content with consistently accurate color and superior picture quality. By combining the benefits of Samsung’s professional-grade digital signage with a distraction-free picture, narrow bezel and enhanced display panel technology, Samsung’s UDE-B video walls enable seamless delivery of digital content for superior informational and promotional impact.

Manufacturer Part Number
UD46E-B
EAN/UPC
8806086744225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Diagonal Size: 46": Type: D-LED DID
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 0.53025mm(H)*0.53025mm(V)
Active Display Area(mm): 1018.08mm*572.67mm: Brightness(Typ.): 500 nit
Contrast Ratio: 3500:1: Viewing Angle(H/V): 178/178
Response Time(G-to-G): 8ms: Display Colors: 8 bit - 16.7M
Color Gamut: 72%: Haze: 44%
Display
Dynamic C/R: 10,000:1: H-Scanning Frequency: 30kHz ~ 81kHz
V-Scanning Frequency: 48Hz ~ 75Hz: Maximum Pixel Frequency: 148.5MHz
Sound
Speaker Type: N/A
Connectivity
Input RGB: Analog D-SUB, DVI-D, Display Port 1.2
Video: HDMI1,HDMI2
Audio: Stereo mini Jack
Usb: Only F/W upgrade
Output RGB: DP1.2(Loop-out)
Video: N/A
Audio: Stereo mini Jack
Power Out: N/A
External Control: RS232C(in/out), RJ45
External Sensor: Detachable type(IR, Ambient)
Tuner: N/A
Power
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: 143
Typical[W/h]: 87
BTU(Max): 488
Sleep mode: less than 0.5W
Off mode: less than 0.5W
Mechanical Specification
Dimension (mm) Set: 1022.1 x 576.6 x 97.4
Package : 1160 x 715 x 280
Weight (kg) Set: 16.2Kg
Package : 22.6kg
VESA Mount: 600 * 400 (mm)
Protection Glass: N/A
Stand Type: N/A
Media Player Option Type: SBB-C/DA/DI (Slide In)
Bezel Width (mm): 2.3mm(U/L), 1.2mm(R/B)
Operation
Recommended Usage Hours: 24/7
Operating Temperature: 0.0  ℃  ~   40.0   ℃ : Humidity: 10.0  %  ~   80.0   %
Feature
Key Features: Ultra Narrow Bezel
Special Features: ACM Support(Advanced Color Management), Auto Source Switching & Recovery, Haze 44%, Temperature Sensor, RS232C/RJ45 MDC,Plug and Play (DDC2B), Video Wall(15x15(OSD)), Video Wall Daisy Chain(10x10), Pivot Display, Image Rotation, Button Lock, DP 1.2 Digital Daisy Chain(Supporting UHD Resolution, HDCP support), Smart F/W update, Clock Battery(80hrs Clock Keeping)
Internal Player Processor: N/A
On-Chip Cache Memory: N/A
Clock Speed: N/A
Main Memory Interface: N/A
Graphics: N/A
Storage (FDM): N/A
Multimedia: N/A
IO Ports: N/A
Operating System: N/A
Certification
Safety: UL (USA) : UL 60950-1 CSA (Canada) : CSA C22.2 No. 60950-1 TUV (Germany) : EN60950-1 NEMKO (Norway) : EN60950-1 KC (Korea) : K60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore) : IEC60950-1 GOST (Russia) : IEC60950-1, EN55022 SIQ (Slovenia) : IEC60950-1, EN55022 PCBC (Poland) : IEC60590-1, EN55022 NOM (Mexico) : NOM-019-SCFI-1993 IRAM (Argentina) :IEC60950-1 SASO (Saudi Arabia) : IEC60950-1
EMC: FCC (USA) FCC Part 15, Subpart B class A CE (Europe) EN55022, EN55024 VCCI (Japan) V-3 (CISPR22) KCC (Korea) :KN22, KN24 BSMI (Taiwan) : CNS13438 (CISPR22) C-Tick (Australia) : AS/NZS3548 (CISPR22) CCC(China) :GB9254-2008, GB17625.1-2012
Environment: N/A
Accessory
Included: Quick Setup Guide, Warranty Card, DP cable, stereo to DB9 cable, Power Cord, Remote Controller, Batteries,
Optional Stand: N/A
Mount: WMN-46VD
Specialty: MID-UD46DS
Media Player
Media Player: SBB(Slide In/Optional), Signage player box(Optional)