X99-M WS Workstation Motherboard

The most-powerful X99 micro-ATX with USB 3.1 on board

  • Ultimate micro-ATX graphics power – Accommodates dual PCI Express 3.0 graphics cards at x16 speed
  • 3x3 (3T3R) 802.11ac Wi-Fi –Fastest onboard Wi-Fi up to 1300Mb/s
  • The latest 10Gb/s USB 3.1 – Built into the board-twice as fast USB 3.0
  • 5-Way Optimization by Dual Intelligent Processors 5 – One click, total system optimization
  • Supreme Power Solution – Premium components deliver industry-leading power efficiency

Manufacturer Part Number
X99-M WS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Build in Intel® Socket 2011-v3 Core™ i7 Processors 
    Supports Intel® 22 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    Intel® Socket 2011-v3 for Intel® Xeon® processor E5-1600 v3 product family
    Intel® Socket 2011-v3 for Intel® Xeon® processor E5-2600 v3 product family

  • Chipset

    Intel® X99

  • Memory

    4 x DIMM, Max. 64GB, DDR4 3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory *1
    4 x DIMM, Max. 64GB, DDR4 1866*/2133 MHz ECC, Un-buffered Memory *2
    4 x DIMM, Max. 64GB, DDR4 1866*/2133 MHz ECC, Register Memory *2
    Quad Channel Memory Architecture 
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).

  • Multi-GPU Support

    Supports NVIDIA® Quad-GPU SLI™ Technology 
    Supports NVIDIA® 2-Way SLI™ Technology 
    Supports AMD Quad-GPU CrossFireX™ Technology 
    Supports AMD 2-Way CrossFireX Technology

  • Expansion Slots

    40-Lane CPU-
    3 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x16/x8) 
    40-Lane CPU-
    1 x PCIe 2.0 x1 
    28-Lane CPU-
    3 x PCIe 3.0/2.0 x16 ( x16, x16/x8, x16/x8/x4) 
    28-Lane CPU-
    1 x PCIe 2.0 x1

  • Storage

    Intel® X99 chipset : 
    8 x SATA 6Gb/s port(s)*3
    1 x M.2 Socket 3, , with M Key, type 2260/2280 storage devices support (both SATA & PCIE mode)
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Response Technology, Intel® Rapid Recovery Technology*4

  • LAN

    Intel® I210-AT, 1 x Gigabit LAN Controller(s)
    Intel® I218LM, 1 x Gigabit LAN, Dual interconnect between the Integrated Media Access Controller (MAC) and Physical Layer (PHY)
    Support Teaming Technology
    ASUS Turbo LAN Utility

  • Wireless Data Network

    Wi-Fi 802.11 a/b/g/n/ac
    Supports dual band frequency 2.4/5 GHz
    Support ASUS Wi-Fi Go! Utility
    Up to 1300Mbps transfer speed

  • Bluetooth

    Bluetooth V4.0

  • Audio

    Realtek® ALC1150 8-Channel High Definition Audio CODEC featuring Crystal Sound 2
    - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
    - High quality 112 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR stereo playback input (Line-in)
    - High-fidelity audio OP AMP(s)
    Audio Feature :
    - DTS Ultra PC II
    - DTS Connect
    - Optical S/PDIF out port(s) at back panel
    - BD Audio Layer Content Protection
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Audio amplifier: Provides the highest-quality sound for headphone and speakers
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
    - Unique de-pop circuit: Reduces start-up popping noise to audio outputs
    - Top notch audio sensation delivers according to the audio configuration
    - EMI protection cover to prevent electrical noise to affect the amplifier quality

  • USB Ports

    Intel® X99 chipset : 
    6 x USB 3.0/2.0 port(s) (4 at back panel, , 2 at mid-board)
    Intel® X99 chipset : 
    6 x USB 2.0/1.1 port(s) (2 at back panel, , 4 at mid-board)
    ASMedia® USB 3.1 controller : 
    2 x USB 3.1/3.0/2.0 port(s) (2 at back panel, teal blue)

  • Workstation Feature

    12K hours Capacitors
    ProCool Power Connector
    ASUS PIKE SAS upgrade kit(Optional)

  • Special Features

    5-Way Optimization by Dual Intelligent Processors 5
    - Whole system optimization with a single click! 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ Power Control, Fan Xpert 3, and Turbo App together, providing better CPU performance, efficient power saving, precise digital power control, whole system cooling and even tailor your own app usages.
    ASUS TPU :
    - Auto Tuning
    - GPU Boost 
    - TPU switch
    ASUS EPU :
    - EPU 
    - EPU switch
    ASUS Digital Power Design :
    - Industry leading Digital 8 Phase Power Design
    - Industry leading Digital 4 Phase DRAM Power Design
    - CPU Power Utility
    - DRAM Power Utility
    ASUS Wi-Fi GO!
    - Wi-Fi GO! Function: Cloud GO!, Remote Desktop, Remote Keyboard & Mouse, File Transfer
    ASUS Exclusive Features :
    - MemOK!
    - AI Suite 3
    - Ai Charger+
    - USB Charger+ 
    - Onboard Button : Power/Reset
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
    - USB 3.1 Boost
    - Disk Unlocker
    - Turbo LAN
    - Crystal Sound 2
    Remote Entertainment
    - Media Streamer
    ASUS EZ DIY :
    - ASUS O.C. Tuner
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 2 
    - ASUS USB BIOS Flashback 
    - ASUS UEFI BIOS EZ Mode
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-Code
    - ASUS Q-LED (CPU, DRAM, VGA, HDD LED)
    - ASUS Q-Slot
    - ASUS Q-DIMM 
    - ASUS Q-Connector
    Special Memory O.C. Design
    Turbo App
    Fan Xpert 3

  • Operating System Support

    Windows® 8.1 86x64
    Windows® 8 86x64
    Windows® 7 86x64

  • Back I/O Ports

    2 x LAN (RJ45) port(s)
    2 x USB 3.1 (teal blue)
    4 x USB 3.0 (blue) 
    2 x USB 2.0 
    1 x Optical S/PDIF out
    1 x USB BIOS Flashback Button(s)
    1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.0
    1 x 8-channel Audio I/O

  • Internal I/O Ports

    1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
    2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
    1 x M.2 Socket 3 for M Key, type 2260/2280 devices
    1 x TPM connector(s) 
    8 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    1 x CPU OPT Fan connector(s) (1 x 4 -pin)
    3 x Chassis Fan connector(s) (4 x 4 -pin)
    1 x S/PDIF out header(s)
    2 x 8-pin EATX 12 V Power connector
    1 x 6-pin EATX 12 V_1 Power connector(s)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x EZ XMP switch
    1 x Front panel connector(s) 
    1 x System panel(s) (Q-Connector)
    1 x DRCT header(s)
    1 x Thermal sensor connector(s)
    1 x TPU switch(es)
    1 x EPU switch(es)
    1 x Power-on button(s)
    1 x Reset button(s)
    1 x Clear CMOS button(s)

  • Accessories

    User's manual
    ASUS Q-Shield
    1 x COM port cable(s)
    8 x SATA 6Gb/s cable(s)
    1 x Supporting DVD
    1 x ASUS 3T3R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
    1 x SLI bridge(s)
    1 x Q-connector(s) (2 in 1) 
    1 x 2-port USB 2.0 module(s)

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.7, WfM2.0, SM BIOS 2.7, ACPI 5.0, Multi-language BIOS, 
    ASUS EZ Flash 2, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, 
    F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information.

  • Manageability

    WfM 2.0, DMI 2.7, WOL by PME, PXE

  • Support Disc

    Drivers、ASUS Utilities、EZ Update 、Anti-virus software (OEM version)

  • Form Factor

    Micro ATX Form Factor 
    9.6 inch x 9.6 inch ( 24.4 cm x 24.4 cm )

  • Environment

    Operation temperature: 10℃ ~ 35℃
    Non operation temperature: -40℃ ~ 70℃
    Non operation humidity: 20% ~ 90% ( Non condensing)

  • Note

    *1 When installing Intel® Socket 2011-v3 Core™ i7 Processors
    *2 When installing Intel® Xeon® E5-1600 v3/2600 v3 Processor
    *3: Due to chipset behavior, The SATA6G_78, SATA6G_910 ports (black) do not support IRST including RAID configuration.
    *4: These functions will work depending on the CPU installed.