CODi’s R4i Rugged Case for iPad® Air 2 is a complete 4-in-1 solution that provides 360° device protection. It includes a tempered glass screen protector, polycarbonate locking tray, thick shock absorbing silicone wrap, ballistic nylon ergo mitt and shoulder strap. The case has a built-in standard security slot, compatible with CODi’s industry leading cable locks, perfect for securing your iPad® and deterring theft. The R4i is easy to install, comfortable to use and gives the user confidence their iPad® is protected no matter the usage environment.
Note:
MATERIALS: Polycarbonate / Silicone / Ballistic Nylon
COLOR: Black
DIMENSIONS: 10” x 7.25” x 0.75”
WEIGHT: 1.15lbs
WARRANTY: One Year Warranty
PART NUMBER: C30705010