Pavilion 11-k120nr x360 Convertible PC

There’s no limit to what this value-packed convertible PC can do. Easily convert from notebook to stand to tent to tablet mode. It’s an app-loving, friend-connecting, 360°-bending machine.

Four versatile modes

Work in notebook mode, watch in stand mode, play in tent mode, go in tablet mode. With the new hinge, easily flip between any mode whenever the mood strikes.

Liberating battery life

Leave the cord behind and take on the day with a long-lasting battery. Bye-bye, outlet. Hello, outside world.

Save-everything storage

Who knew a machine this slim could store so much? Up to 1 TB hard drive, B&O Play audio, and great price makes this convertible PC the smartest choice for your entertainment.

HP Lounge, get closer to the Artists you love

With unlimited access to Music and exclusive content there’s no need to search for it, as it comes to you.

Manufacturer Part Number
m1x24ua#aba
EAN/UPC
0889894184047,889894184047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name:

  • 11-k120nr

Product Number:

  • M1X24UA

Microprocessor:

  • 1.6GHz Intel Pentium N3700 Processor with Turbo Boost up to 2.40GHz Quad Core

Memory:

  • 4GB DDR3L SDRAM (1 DIMM)

Video Graphics:

  • Intel HD graphics with up to 2104MB total graphics memory

Display:

  • 11.6" diagonal HD IPS WLED-backlit touch screen (1366 x 768)

Hard Drive:

  • 500GB 5400RPM hard drive

Network Card:

  • Integrated 10/100 BASE-T Ethernet LAN

Wireless Connectivity:

  • 1x1 802.11b/g/n WLAN and Bluetooth

Sound:

  • B&O PLAY with dual speakers

Keyboard:

  • Full-size island-style keyboard

Pointing Device:

  • HP Imagepad with multi-touch gesture support

External Ports:

  • Multi-Format Digital Media Card Reader
  • 2 SuperSpeed USB 3.0, 1 supporting USB Boost
  • 1 Universal Serial Bus (USB) 2.0
  • 1 HDMI
  • 1 RJ-45 (LAN)
  • 1 Headphone-out/microphone-in combo jack

Dimensions:

  • 0.89 in (H) x 12.05 in (W) x 8.19 in (D)

Weight:

  • 3.21 lb

Power:

  • 45W AC adapter
  • 2-cell 32WHr 4.2Ah prismatic battery

ID Mech Description:

  • Front facing HP TrueVision HD Webcam with integrated dual array digital microphones

Software

Operating System:

  • Windows 10 Home (64-bit)

Games:

  • Wild Tangent Games for HP pre-installed. Your HP computer comes with 10 free sessions of Delicious Emily's Wonder Wedding Premium Edition and 10 free sessions of Runefall.

HP Help Support:

  • HP Support Assistant: Enjoy immediate, always-on, self-help support built right into your PC, for the life of your PC, absolutely free.
  • HP Recovery Manager: Recover, restore, and create recovery media for your PC..
  • HP ePrint: Wirelessly print from anywhere, anytime, on any HP ePrint-enabled printer.
Books, Music, Photos, and Videos:
  • Netflix: Watch movies and TV online or via DVDs with subscription.
  • CyberLink PhotoDirector and PowerDirector: Create picture-perfect portraits and pro-quality videos with powerful and dynamic photo and video editing tools.
  • CyberLink Power Media Player: Upgrade your video watching experience with CyberLink’s TrueTheater technology including enhanced lighting features and improved audio quality.
  • CyberLink YouCam: Take pictures, record video, and get creative with special photo editing and video effects.
  • Snapfish: Enjoy your photos with access from any device, all in one place. Celebrate your memories with photo gifts and prints for delivery by mail, in-store pick-up, or print to any printer anywhere.

Productivity Tools:

  • Dropbox: Get 25GB of free online storage for six months with Dropbox.
  • Three months of Evernote Premium included: Keep your life on track and set reminders with Evernote.
  • Meet the new Office: The most powerful Office yet. Your content when and where you need it.

Security Protection:

  • McAfee: Protect your PC from dangerous online threats with a free one-year subscription McAfee LiveSafe.
  • HP 3D DriveGuard 6: Your notebook’s data stays safe from accidental bumps and bruises with HP 3D DriveGuard 6 .
  • HP CoolSense: Keep your notebook cool and comfortable automatically with HP CoolSense.