USB Chargers

The CyberPower PS205U Dual USB Power Station is perfect for a desk, end table or nightstand where you need easy access to charging power.

The PS205U features 2 outlets, 2 USB ports (2.1A), and built-in device cradle. The grounded three-prong power outlets safely provide power to netbooks and laptops’ chargers without having to access inconvenient or hidden wall outlets. Two powerful 2.1 amp USB ports allow for power hungry tablets and smartphones to charge fast. The PS205U offers a heavy-duty 5 ft. power cord for extra durability. The space saving low profile cord plug fits tightly behind furniture.

A One-Year Limited Warranty ensures that this device has passed our highest quality standards in design, assembly, material and workmanship.

Manufacturer Part Number
PS205U
EAN/UPC
0649532613694,649532613694
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:
Type: Power Station

Input:
Voltage: 125V
Plug Type: NEMA 5-15P
Plug Style: 90° Low Profile
Cord Length: 5'

Output:
Outlets - Total: 2
Outlet Type: NEMA 5-15R
USB Charge Port - Total: 2
USB Charging Amperage: 2.1A (shared)

Physical:
Color: Black
Enclosure Construction: ABS

Certifications:
Safety: cUL
Environmental: RoHS Compliant

Warranty:
Product Warranty: 1 Year Limited