Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brand: White
Color/Fragrance/Other: : YELLOW
Packaging:
Each Length: 9.500 in
Each Width: 9.000 in
Each Height: 9.500 in
Each Cube: 0.470
Each UPC: 00729661220663
Each Weight: 0 lb
Freight NMFC: 156600-9
Other Packaging Specifications
Case Length: 16.00 in
Case Width: 12.000 in
Case Height: 11.50 in
Case Cube: 1.27
Case Weight: 7.500 lb
Case Quantity: 20.00
Case UPC: 10729661220660