This HP 759934-S21 compatible 8GB DDR4-2133MHz dual rank registered ECC 1.2V 288-pin CL15 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Memory Size: 8GB
Memory Technology: DDR4 RDIMM
Memory Voltage: 1.2V
Number of Modules: No Kit - 1 Piece
Memory Speed: 2133MHz
Error Checking: ECC
Signal Processing: Registered
CAS Latency: CL15
Number of Pins: 288
Form Factor: RDIMM
Compatibility: HP
Limited Warranty: Lifetime