Metered PDUMV32HV 48-Outlet PDU

The 70-inch (178-centimeter) PDUMV32HV 32A 230V 7.4kW Single-Phase Metered Power Distribution Unit features 48 outlets for distributing single-phase AC power to rack-mounted equipment, including computers, routers, switches and servers.

Outlets are arranged in two separate load banks, each with 24 outlets (4 C19 and 20 C13), a dedicated 20A circuit breaker and a digital meter that reports the bank’s real-time output current in amps. The ammeters let you visually monitor each bank and maintain balanced loads to prevent circuit overloads and downtime due to breakers tripping. Special guards prevent the breakers from tripping accidentally. Outlets, breakers and ammeters are color-coded and labeled for easy identification.

An ideal PDU for server rooms, network closets and data centers, the PDUMV32HV’s all-metal housing comes ready to mount vertically in your rack using the preinstalled 9 mm buttons or the included hardware. The IEC-309 32A blue input plug with 10-foot (3-meter) cord connects to your facility’s compatible AC power source, generator or protected UPS. Included C20 and C14 plug-lock inserts connect to your components’ plugs to ensure they remain connected and continuously powered. Use the included ground screw to connect any equipment that requires a chassis ground.

Manufacturer Part Number
PDUMV32HV
EAN/UPC
0037332182814,037332182814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered


OUTPUT

Output Capacity Details: 7.7kW (240V), 7.4kW (230V), 7kW (220V), 6.7kW (208V), 6.4kW (200V) / 32A total capacity; 16A max per breakered outlet bank; 16A max per C19 outlet; 10A max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (40) C13; (8) C19
Output Nominal Voltage: 230
Overload Protection: Two 20A circuit breakers protect 24 outlets each


INPUT

PDU Input Voltage: 230
Recommended Electrical Service: 32A 230V
Maximum Input Amps: 32
PDU Plug Type: IEC-309 32A BLUE (2P+E)
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Reported Load Segments: Supports local monitoring of output current for each output load bank; Outlets, circuit breakers and current meters are color-coded and labelled for easy identification (Black: 20A Bank 1 / Gray: 20A Bank 2)
Front Panel LCD Display: Set of two digital current meters report output current in two segments
Front Panel LEDs: n/a
Switches: n/a


PHYSICAL

Shipping Dimensions (hwd / in.): 75.87 x 9.65 x 6.89
Shipping Weight (lbs.): 16.98
Unit Dimensions (hwd / in.): 70 x 2.17 x 2.52
Unit Weight (lbs.): 12.35
Material of Construction: Metal
Form Factors Supported: 0u vertical installation in equipment racks, plus under-counter and wallmount
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Operating Temperature Range: 32 to122F (0 to 50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5-95% non-condensing
Operating Elevation (ft.): 0-10,000


CERTIFICATIONS

Certifications: Tested to CE EN 60950-1, CE Class A (Emissions)


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty