USB-C to DP Adapter

Hardware compatibility
Compatible with the HP Elite x2 1012 G1, HP Pro Tablet 608 G1.

Put your notebook or tablet’s high-definition video content up on the big screen with the HP USB-C™ to Display Port Adapter, which enables connection to an external display, TV or projector

Features
Show and tell

Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the DisplayPort connection.

Pack and go

Take the small adapter with you in your device’s carrying case for quick projection wherever you work.

World-class support

Rest easy with a one-year limited warranty.

Manufacturer Part Number
N9K78UT#ABA
EAN/UPC
0889894098146,889894098146
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector description
Video output: DisplayPort female Connecter; Host input: USB Type-C™ male Connecter;

Weight: 1.14 oz

What's included

Warranty : One-year limited warranty.

What's in the box :
Adapter
Documentation