USB 3.1 2-Port PCIe Host Adapter(1x) - Type-A

SIIG’s USB 3.1 2-Port PCIe Host Adapter(1x) – Type-A enables you to enhance your desktop computer with the latest USB 3.1 technology, delivering up to 10Gb/s data transfer rates (two times faster than USB 3.0). It adds two USB 3.1 Type-A ports to your desktop computer via an available PCI Express (x1) slot. Each USB 3.1 port supports independent over-current protection to protect the connected device and a built-in SATA power connector is available to ensure sufficient power is supplied when needed. It is an excellent adapter card to connect high-bandwidth USB devices such as external hard disks, high resolution webcams, video surveillance cameras, digital video cameras, multi-channel audio and more.

Manufacturer Part Number
JU-P20B12-S1
EAN/UPC
0662774021959,662774021959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Asmedia ASM1142
  • Built-in SATA power connector to connect with system power supply as needed to ensure sufficient power supplied through USB port
  • Form factor: Dual profile PCI Express
  • Bus connector: One lane (1x) PCI Express
  • USB 3.1 data transfer rate: Up to 10Gbps
  • Power output: Up to 900mA each USB 3.1 port
  • Power consumption: 3W
  • Product:
    • Dimensions: 4.72" (W) x 3.15" (H) x 0.79" (D)
    • Weight: 0.10 lbs
    • Color: Green
  • Connector:
    • 1 x 15-pin, SATA power connector, Input
    • 2 x 9-pin, USB 3.1, Type A, Female, Output
  • Environmental conditions:
    • Operating temperature: 32 to 140 degrees F
    • Storage temperature: 14 to 158 degrees F
    • Operating humidity: 5% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 3 years limited
  • Country of origin: China