The perfect balance of performance and value
With the ability to run desktop software, a full-size USB 3.0 port, and an integrated Kickstand, Surface 3 is the perfect productivity device for school, home, and on the go. Includes Office 365 Personal.
Note:
Tech specs
Size
10.52 x 7.36 x 0.34 in (267 x 187 x 8.7 mm)
Weight
1.37 lbs (622 g)
Display
10.8” ClearType Full HD Plus Display • Resolution: 1920 x 1280 • Aspect ratio: 3:2 • Touch: 10 point multi-touch • Surface Pen support
Storage/RAM5
64GB storage with 2GB RAM • 128GB storage with 4GB RAM
Processor
Quad-core Intel Atom x7-Z8700 processor (2MB Cache, 1.6GHz with Intel Burst technology up to 2.4GHz). Surface 3 offers more than 80% of the performance of Surface Pro 3 with Intel Core i3 processor (according to PCMark 8 Creative Conventional test6).
Network (Wireless and Cellular)
Wi-Fi (802.11 a/b/g/n/ac) • Bluetooth 4.0 • UMTS/HSPA/HSPA+: 850, 900, 1900, 2100 MHz • 4G LTE7: 700, 800, 850, 1700, 1800, 1900, 2100, 2600 MHz • LTE Carrier Aggregation
Ports
Full-size USB 3.0 • Mini DisplayPort • microSD card reader • Micro USB charging port • Headset jack • Cover port
Software
Windows 10 • 1-year of Office 365 Personal with OneDrive cloud storage
Cameras, video and audio
3.5 megapixel front-facing camera • 8.0 megapixel rear-facing camera with autofocus • Microphone • Stereo speakers with Dolby audio
Sensors
Ambient light sensor • Proximity sensor • Accelerometer • Gyroscope • Magnetometer
Warranty
1-year limited hardware warranty