USB 3.1 to SATA 2.5 External Hard Drive Enclosure

SIIG’s USB 3.1 to SATA 2.5 External Hard Drive Enclosure is a cutting-edge product designed to enable SATA 2.5” hard disk drives to work with your USB 3.1 10Gbps enabled desktop or notebook computer. This slim and portable enclosure instantly adds extra storage space of up to 8TB in capacity to your system, delivers maximum data transfer rates of up to 10Gb/s (up to 2 times faster than USB 3.0), and allows you to hot-swap the enclosure (connect and disconnect) without first turning your system off. This USB 3.1 10Gbps enclosure is super easy to set up, no driver installation is required, and is an excellent mobile storage solution for transferring large volumes of data at high speed between your external SATA hard disk drive and the computer. Simply install your 2.5” SATA hard disk drive into the USB 3.1 enclosure and experience the speed of USB 3.1 technology.

Manufacturer Part Number
JU-SA0Q12-S1
EAN/UPC
0662774021829,662774021829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: ASMedia ASM1351
  • Compliant with Universal Serial Bus 3.1 specification
  • Compliant with Serial ATA Specification 3.2
  • Serial ATA bus up to 6Gbps signal bandwidth
  • Supports USB 3.1 data transfer rate up to 10Gbps*
    *Note: For maximum data throughput, use a SATA 6Gb/s hard disk with the enclosure and connect to a USB 3.1 10Gbps port.  Data throughput is dependent on system hardware and may be less.
  • Supports up to 8TB hard disk capacity**
    **Note:  Windows 2000, XP (32-bit), Server 2003 (32-bit) can't support more than 2TB capacity.  This is an OS limitation.
  • Supports USB Mass Storage Class Bulk-Only Transport
  • Support Spread Spectrum Control of USB 3.1 and SATA interface to improve the EMI performance
  • Product:
    • Dimensions: 4.81" (W) x 3.06" (H) x 0.63" (D)
    • Weight: 0.11 lbs
    • Color: Black/Red
  • Connector:
    • 1 x 9-pin, USB 3.1 Type A, Female
    • Serial ATA data (7-pin) and power (15-pin), Internal
  • USB 3.1 cable:
    • 1 x 9-pin, USB 3.1 Type A, Male
    • 1 x 4-pin, USB Type A, Male, Power
    • 1 x 9-pin, USB 3.1 Type A, Male
  • Environmental conditions:
    • Operating temperature: 32 to 122 degrees F
    • Storage temperature: 14 to 140 degrees F
    • Relative humidity: 5% to 90% RH (non condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China