IQ PC W7D644WB Thin Client

The iQ-PC is a top, high-performance device with a small foot print and low power consumption. It is the perfect desktop for users that require high-end functionality, including multiple displays and demanding applications.

The iQ PC is specifically designed for server-based and desktop virtualization environments, supporting PXE boot, multi DVI LCD displays and optional internal wireless solution.

Manufacturer Part Number
CPN06662
EAN/UPC
0818391004312,818391004312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel SoC Baytrail-D J1900 Quad-Core 2.0Ghz
Memory
  • 4 GB DDR3
Storage
  • 16 GB storage: Upgradable to 64 GB DOM
Input / Output ports
  • 1x USB 3.0 Front 
  • 4x USB 2.0 Rear 
  • 1x DP port 
  • 1x DVI-I port
  • 1x Audio - Mic-in 
  • 1x Line-out
Display Support
  • DVI up to 1920x1200@60Hz 
  • DP up to 2560x1600@60Hz
  • Color Depth - up to 32bit
Audio
  • 1x Speaker (Speaker-out jack)
Graphics
  • Intel® HD Graphics
Network
  • 1x LAN (RJ-45, 10/100/1000 Base-T) 
  • 1x WLAN (optional, Bluetooth/WiFi-1x rear USB port will be replaced with WIFI module)
Environment
  • Temperature range: Operating - 0ºC to 40ºC (32ºF to 104ºF); Storage - 0ºC to 60ºC (32ºF to 140ºF) 
  • Humidity: Operating - 20 to 80% non condensing; Storage – 10 to 90% non condensing Altitude: 0 to 20,000 ft
Power
  • Device input: 24W, DC 12V/2A external power adapter
Dimensions
  • Dimensions: 131 x 31.5 x 167 (mm) 
  • Device weight: 0.63 Kg 
  • Packing: Single Box: 325mm(L) x 220mm(W) x 85mm(H) / 1.37kg
Security
  • Built-in Kensington security slot (cable sold separately)
Warranty
  • Three-year hardware warranty 
  • Optional extended Warranty for years 4 & 5,