Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
WAN
- Integrated 4G LTE (with 3G failover) Multi-Carrier Software-Defined radio
- Verizon, AT&T, Sprint, Europe, and generic models available
- Dual integrated modem option
- Dual SIM slot in each modem
- Most models include support for active GPS
- 13 10/100/1000 Ethernet ports (WAN/LAN switchable)
- WiFi as WAN (only on AER3100)
- Failover/Failback
- Load Balancing
- Advance Modem Failure Check
- WAN Port Speed Control
- WAN/LAN Affinity
- IP Passthrough
LAN
- 13 10/100/1000 Ethernet ports (WAN/LAN switchable); Supports four ports of PoE (9-12) for class I, II, or III devices (up to 15W) or two ports high power PoE for class IV devices (up to 30W)
- LLDP support
- VLAN 802.1Q
- DHCP Server, Client, Relay
- DNS and DNS Proxy
- DynDNS
- Split DNS
- UPnP
- DMZ
- Multicast/Multicast Proxy
- QoS (DSCP and Priority Queuing)
- MAC Address Filtering
WiFi (only on AER3100)
- Dual-Band Dual-Concurrent (3×3 MIMO)
- 802.11 (a/b/g/n/ac)
- Up to 256 connected devices (128 per channel – 2.4 GHz and 5 GHz)
- WEP Auto, WPA/WPA2 Personal, WPA2 Enterprise (WiFi)
- Hotspot/Captive Portal
- SSID-based Priority
MANAGEMENT
- Cradlepoint Enterprise Cloud Manager
- Web UI, API, CLI
- GPS Location
- Data Usage Alerts (router and per client)
- Advanced Troubleshooting (support)²
- Device Alerts
- SNMP
- SMS control
- Console Port for Out-of-Band Management
ROUTING
- IPsec Tunnel – up to 40 concurrent sessions
- OpenVPN (SSL VPN)
- L2TP¹
- GRE Tunnel
- OSPF/BGP/RIP¹
- Per-Interface Routing
- Static Routing
- NAT-less Routing
- Virtual Server/Port Forwarding
- VTI Tunnel Support
- NEMO/DMNR
- IPv6
- VRRP
- STP
- NHRP
SECURITY
- RADIUS and TACACS+ support
- 802.1x authentication for Wireless and Wired Networks
- Zscaler Internet Security
- Certificate support
- ALGs
- MAC Address Filtering
- CP Secure Threat Management
- Advanced Security Mode (local user management only)
- Per-Client Web Filtering
- IP Filtering
- Content Filtering (basic)
- Website Filtering
- Real-time clock with battery backup for CA certificate validation
PORTS AND BUTTONS
- 54V DC Power
- 13 10/100/1000 Ethernet LAN
- Console port
- Two cellular antenna connectors (SMA)
- GPS antenna connector (SMA)
- Lock compatible
- External USB port for USB modem and/or firmware updates
- Factory Reset
TEMPERATURE
- 0° C to 50° C (32°F to 122°F) operating
- −20° C to 70° C (−4°F to 158°F) storage
- Redundant internal fans for reliable cooling
HUMIDITY (non-condensing)
- 10% to 85% operating non-condensing
- 5% to 90% storage non-condensing
POWER
- 54VDC 2.25A adapter
- 802.3af (15W) or 802.3at (30W) PoE capable
SIZE
- 12.2 in x 10.6 in x 1.75 in (310 mm x 270 mm x 45 mm)
- 1U height for rack mount
CERTIFICATIONS
- FCC, CE, IC
- Safety: UL/CUL/CB Scheme
- Materials: WEEE, RoHS, RoHS-2, California Prop 65