Forensic UltraDock FUDv5.5 Drive Dock

Forensic UltraDock FUDv5.5

Digital and forensics investigators, technicians, and lawyers who want to view, evaluate, or image a disk drive safely rely upon the CRU® WiebeTech® Forensic UltraDock™. It's an easy-to-use, professional-grade drive dock that provides multiple host and drive connection types.

To use, connect a suspect hard drive--IDE or SATA--to the Forensic UltraDock, plug in power, and attach a cable to the host computer. The drive connector enables automatic alignment and easy insertion. The Forensic UltraDock's LED indicator light and easy screen menu also clearly identify the work mode.

The Forensic UltraDock detects and indicates hidden areas of the drive (HPA and/or DCO) automatically, and allows you to choose on-the-fly whether or not to temporarily or permanently unhide them. The LCD menu makes such selection easy--no complicated DIP switches to set.

The Forensic UltraDock's LCD puts drive information at your fingertips. Quickly access selected important SMART data such as hours used, number of power cycles, and disk health. It can also display the model and serial number reported by the drive's firmware. Free downloadable software can also allow you to view this information on your computer and save it to a file for easy inclusion in a case report.

The Forensic UltraDock model FUDv5.5 has USB 3.0, USB 2.0, eSATA, and FireWire 800 host connections. It natively supports the most common types of drives, such as SATA and IDE/PATA, but if you need to work with a non-standard drive, there are a variety of adapters available for additional flexibility. 

Manufacturer Part Number
31350-3109-0000
EAN/UPC
0810873019043,810873019043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: Forensic UltraDock FUDv5.5
Host (I/O) Ports: (1) pair of FireWire 800: up to 800 Mbps
(1) USB 2.0 Micro-B
(1) USB 3.0: up to 5 Gbps
(1) eSATA: up to 3 Gbps
Drive Types Supported:

  • PATA/IDE 2.5" drives (with PATA Adapter 25)
  • PATA/IDE 3.5
  • SATA 2.5" drives
  • SATA 3.5" drives
  • Hitachi 1.8" drives (with PATA Adapter 25)
  • Toshiba 1.8" drives (with PATA Adapter 18-TOSH)
  • MacBook Air 2010 (with SATA Adapter MBA2010)
  • MSATA (with SATA Adapter mSATA)
  • PCIe PATA (with PATA Adapter mPCIe)
  • PCIe SATA (with PATA Adapter mPCIe)
  • PCIe USB (with PATA Adapter mPCIe)
SATA Speed: 3G
Supports S.M.A.R.T. disk info: Yes
Number of LEDs: 6
Description of LEDs: Drive access, HPA/DCO detected, error, power input status, power output status, write-block status
LCD Screen: Two-line backlit LCD controlled with four soft-touch menu navigation buttons
LCD Info: 2 lines x 16 characters width
LCD Backlight: Yes
Navigation menu: LCD/button driven menu system
Operating system compatibility: Windows XP or later
Windows Server 2003 or later
Mac OS X
Linux distributions that support the desired connection
Detects/reports HPA/DCO: Yes
Allows HPA/DCO override: Yes, user-configurable options
Construction material(s): Rugged aluminum construction
Power switch: 2 position: On / Off
SATA Power Input: Yes
Dimensions: 2.95" x 4.33" x 1.06" (75mm x 110mm x 27mm)
Weight: 0.40 lbs. (0.18 kg)
Write Blocking: Yes
Compliancy: FCC, CE, RoHS, C-Tick, RCM
Warranty: CRU provides a 3-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.