1080p Ultra Short Throw Projector

Optoma’s 1080p ultra short throw projector, the EH320UST, is perfect for businesses, schools and colleges. It is bright (4,000 lumens) and a throw ratio of 0.25:1 means that it can project a 100” image from just 55cm away. And having the projector installed so close to the screen avoids any shadows being cast across the screen from the presenter(s).

It provides a complete package for engaging learning with many new features, including two HDMI inputs, powered USB port, powerful 16W built-in speaker, improved lamp life, compact chassis and a completely new mounting system for a fast and simple set-up.

Manufacturer Part Number
EH320UST
EAN/UPC
0796435419462,796435419462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 4000 ANSI Lumens
Contrast Ratio: 20,000:1 (full on/full off)
Noise Level (Eco mode): 28dB
Weight: 10.5 lbs (4.78 kg)
I/O Connectors: 2 x HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), Composite, 2 x Audio In 3.5mm, Audio Out 3.5mm, VGA Out (Shared with VGA2), RJ45, RS232, USB remote mouse/service, 12V trigger, Mic In, USB-A Power, 3D-Sync
Maximum Resolution: HDMI (1920 x 1080)
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
Displayable Colors: 1.07 Billion
Projection Lens: F/2.4; f=3.72mm, Fixed Zoom
Throw Ratio 3: 0.25:1 (distance/width)
Projection Screen Size: 2.03 – 2.54m (80” – 100”) Diagonal 16:9
Projection Distance: 0.45 - 0.59m
Zoom Type: Fixed
Aspect Ratio: 16:9 Native, 4:3 compatible
Offset: 118%
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Lamp Type: 260W
Lamp Life2 Eco+/Dynamic/Eco/Bright: 6500/5000/5000/3000 (hrs)
Keystone Correction: ± 20° Vertical
Audio: One 16-Watt speaker
Dimensions (W x H x D): 15.15” x 12.20” x 3.89” (385 x 310 x 99)
Remote Control: IR remote
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 310W Bright mode / 260W Eco mode (< 0.5W Standby)
Operating Conditions: 41–104°F (5–40°C), Max. 85% max humidity, Max. Altitude 3000m
Uniformity: >85%
Security: Kensington® lock port, security bar and keypad lock
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, wall mount, interactive module
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK),
Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Speaker (Watts): 16
Operating Temperature: 41–104°F (5–40°C)
On Screen Display: 25 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Romanian, Slovenian
Optional Wireless: Yes
Warranty: 3-Year Optoma Express Service, 1-Year on Lamp
Projection method: Front, rear, ceiling mount, table top