For enterprises that require anywhere, anytime real-time connectivity to business-critical applications and data capture capabilities to maximize efficiency and serve customers more effectively, the Dolphin CT50 is Honeywell’s most advanced enterprise-ready 4G/LTE handheld computer. With support for either Windows® or Android™ operating systems, the CT50 targets highly mobile frontline employees in scan-intensive workflows such as on-demand delivery, field service, and customer engagement who require a truly mobile office with the modern conveniences of an all-touch smartphone and the highest degree of future-proofing to speed business agility and lower total cost of ownership.
Note:
MECHANICAL
Dimensions: 160mm L x 82.5mm W x 19 mm H
Weight: 342 grams with battery pack
ENVIRONMENTAL
Operating Temperature: -20° to 50°C (-4°F to 122°F)
Storage Temperature: -30° to 70°C (-22° to 158°F)
Humidity: Humidity 0 to 95% relative humidity (non-condensing)
Drop: 5ft Multiple drops to unyielding steel plate, -10 to +50C temperature range and 4ft drop at -20°C Testing done per Honeywell drop specification via STP No: M_04A
Tumble: Exceeds 1,000 (1.0m) tumbles per IEC 60068-2-32 specification
ESD: ± 15KV Air and ± 8KV Direct Environmental Sealing: Independently certified to meet IP67 standards for moisture and particle intrusion
SYSTEM ARCHITECTURE
Processor: 2.26GHz Qualcomm Snapdragon 801 quad-core
Operating System:
Android 4.4.4 KitKat
Memory: 2 GB RAM, LP-DDR3 @ 800MHz (min) POP stack memory / 16 GB eMMC NAND Flash
Display: 4.66” TFT Color LCD with Backlight, 720p HD, >400nits, Outdoor Viewable
Touch Panel: Rugged Multi Input Capacitive Touch
Keypad: Side Scan triggers, Volume up / down, Camera, Power button
Audio: Speaker, T3 / M3 HAC Compliant Receiver, Microphones I/O Ports: Custom IO connector
Camera: 8.0 megapixel color camera with autofocus and advanced software features for better image quality.
Sensors: Ambient Light Sensor, Proximity Sensor, Accelerometer, Gyroscope, Magnetometer, Pressure Sensor
Storage Expansion: Micro SD Card SDHC/SDIO compliant. Please check with your Honeywell representative for available qualified card options
Battery: Li-Ion, 3.6V, 3950mAh with integrated fuel gauge
Hours of Operation: 12+ Hours
Decode Capabilities: Honeywell Slim engine 2D scanner capable of decoding standard 1D and 2D bar code symbologies
Development Environment: Honeywell SDKs for Android and Windows
HSM Application Software: Honeywell Powertools and Demos
Warranty: 1 year factory warranty
WIRELESS CONNECTIVITY WWAN:
WWAN Radio (ATT / VZW / NA) LTE (4G) Quad Band (Bands 2, 4, 5, 17), UMTS/HSPA+ (3G) Quad Band (Bands 1, 2, 5, 8), GSM/GPRS/EDGE Quad-Band (850/900/1800/1900MHz) Dual Band 1xRTT/EV-DO (Bands BC0, BC1) WWAN Radio (EU) LTE (4G) Tri-Band (Bands 3, 7, 20), UMTS/HSPA+ (3G) Dual Band (Bands 1,5, 8) and GSM/GPRS/EDGE (Quad Band (850/900/1800/1900MHz)
WLAN: IEEE 802.11 a/b/g/n/ac; Wi-FiTM certified
WLAN Security (WE8.1H): OPEN,WEP,WPA/WPA2 (Personal and Enterprise) Supported EAP: TLS, PEAP-MS-CHAP-V2, TTLS
WLAN Security (Android): OPEN,WEP,WPA/WPA2 (Personal and Enterprise) Supported EAP: TLS, PEAP, TTLS, PWD, FAST, LEAP CCX Version 4 certified (Android only)
Bluetooth: V4.0 Bluetooth Qualification Body (BQB) Cert. Co-existence with 802.11a/b/g (IEEE 802.15.2 PTA) Internal Antenna
Supported Bluetooth Profiles: HFP, PBAP, A2DP, AVRCP, OPP only
NFC: Integrated Near Field Communication
VoIP (stationary/non-roaming): Supported
VPN: IPSec V4/L2TP, PPTP
Push to Talk (PTT): Supported
GPS Supported Protocols: GNSS Receiver for GPS and GLONASS