Dolphin CT50 Mobile Computer

For enterprises that require anywhere, anytime real-time connectivity to business-critical applications and data capture capabilities to maximize efficiency and serve customers more effectively, the Dolphin CT50 is Honeywell’s most advanced enterprise-ready 4G/LTE handheld computer. With support for either Windows® or Android™ operating systems, the CT50 targets highly mobile frontline employees in scan-intensive workflows such as on-demand delivery, field service, and customer engagement who require a truly mobile office with the modern conveniences of an all-touch smartphone and the highest degree of future-proofing to speed business agility and lower total cost of ownership.

Manufacturer Part Number
CT50LFN-CS11SFG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL
Dimensions: 160mm L x 82.5mm W x 19 mm H

ENVIRONMENTAL
Operating Temperature: -20° to 50°C (-4°F to 122°F)
Storage Temperature: -30° to 70°C (-22° to 158°F)
Humidity: Humidity 0 to 95% relative humidity (non-condensing)
Drop: 5ft Multiple drops to unyielding steel plate, -10 to +50C temperature range and 4ft drop at -20°C Testing done per Honeywell drop specification via STP No: M_04A
Tumble: Exceeds 1,000 (1.0m) tumbles per IEC 60068-2-32 specification
ESD: ± 15KV Air and ± 8KV Direct Environmental Sealing: Independently certified to meet IP67 standards for moisture and particle intrusion

SYSTEM ARCHITECTURE
Processor: 2.26GHz Qualcomm Snapdragon 801 quad-core
Operating System:
Windows Embedded 8.1 Handheld
Memory: 2 GB RAM, LP-DDR3 @ 800MHz (min) POP stack memory / 16 GB eMMC NAND Flash
Display: 4.66” TFT Color LCD with Backlight, 720p HD, >400nits, Outdoor Viewable
Touch Panel: Rugged Multi Input Capacitive Touch
Keypad: Side Scan triggers, Volume up / down, Camera, Power button
Audio: Speaker, T3 / M3 HAC Compliant Receiver, Microphones I/O Ports: Custom IO connector
Camera: 8.0 megapixel color camera with autofocus and advanced software features for better image quality.
Sensors: Ambient Light Sensor, Proximity Sensor, Accelerometer, Gyroscope, Magnetometer, Pressure Sensor
Storage Expansion: Micro SD Card SDHC/SDIO compliant. Please check with your Honeywell representative for available qualified card options
Battery: Li-Ion, 3.6V, 3950mAh with integrated fuel gauge
Hours of Operation: 12+ Hours
Decode Capabilities: Honeywell Slim engine 2D scanner capable of decoding standard 1D and 2D bar code symbologies
Development Environment: Honeywell SDKs for Android and Windows
HSM Application Software: Honeywell Powertools and Demos
Warranty: 1 year factory warranty

WIRELESS CONNECTIVITY  WWAN:
WWAN Radio (ATT / VZW / NA)
LTE (4G) Quad Band (Bands 2, 4, 5, 17), UMTS/HSPA+ (3G) Quad Band (Bands 1, 2, 5, 8), GSM/GPRS/EDGE Quad-Band (850/900/1800/1900MHz) Dual Band 1xRTT/EV-DO (Bands BC0, BC1) WWAN Radio (EU) LTE (4G) Tri-Band (Bands 3, 7, 20), UMTS/HSPA+ (3G) Dual Band (Bands 1,5, 8) and GSM/GPRS/EDGE (Quad Band (850/900/1800/1900MHz)
WLAN: IEEE 802.11 a/b/g/n/ac; Wi-FiTM certified
WLAN Security (WE8.1H): OPEN,WEP,WPA/WPA2 (Personal and Enterprise) Supported EAP: TLS, PEAP-MS-CHAP-V2, TTLS
Bluetooth: V4.0 Bluetooth Qualification Body (BQB) Cert. Co-existence with 802.11a/b/g (IEEE 802.15.2 PTA) Internal Antenna
Supported Bluetooth Profiles: HFP, PBAP, A2DP, AVRCP, OPP only
NFC: Integrated Near Field Communication
VoIP (stationary/non-roaming): Supported
VPN: IPSec V4/L2TP, PPTP
Push to Talk (PTT): Supported
GPS Supported Protocols: GNSS Receiver for GPS and GLONASS