Handheld Microphone

Manufacturer Part Number
910-6003-004-C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mic Polar Pattern: Cardioid or Hyper Cardiod

RF Output: 1, 10, 25 or 50mW, user selectable

Frequency Response: 60 - 15kHz

Signal to Noise Ratio: Above 57dB at 1 kHz (1Pa) 'A' weighted

Antenna: Internal

Display: OLED

Power: USB or AA Rechargeable (included) or AA Disposal

Indicators: Battery status, mute status

Programmable switch: Talk, mute, logic mute, on / off

Battery: Two Rechargeable NiMH included, standard AA size

Battery Charge Time: 4 hrs

Battery Talk Time: Up to 8 hrs continuous usage per charge, typical @ 1mW

Dimension: 10.2 L x 1.4 W x 1.4 H inches

Weight: 0.75lbs (.34 Kg) including batteries