Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Lens
- Focal length: 4 mm
- Focal depth: 20 cm+
- Aperture: F2.0
- Board lens
- Sensor: 1/3" progressive scan CMOS
- Viewing Angle
- Horizontal: 77°
- Vertical: 42°
- Diagonal: 90°
- Zoom
- User-defined digital zoom
- Minimum Illumination
- IR off: 0.19 lux
- IR on: 0 lux
- 50 meter IR illumination distance
- Smart IR reduces close object overexposure
- Video
- D-WDR: 0-100 scale
- 3D Digital Noise Reduction (DNR)
- Shutter speed: 1/3 - 1/100,000
- H.264: 2048 x 1536 up to 20 fps
- MJPEG: 704 x 480 up to 30 fps
- Hardware Standards
- IEEE 802.1X
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3af
- Device Interface
- 10/100 Mbps PoE port
- Power port (for non-PoE installations, power adapter sold separately (12VDC1A))
- Integrated adjustable mounting base
- LED indicator
- Housing
- Weather rating: IP66
- Adjustable sun visor
- Network Protocol
- IPv4, IPv6, UDP, TCP, ICMP, ONVIF v2.2, DHCP, NTP, DNS, DDNS, SMTP, FTP, SNMP (v1, v2c, v3), QoS
- NFS, SMB/CIFS
- HTTP, HTTPS
- PPPoE
- UPnP, RTSP, RTP, RTCP, SSL
- Operating Temperature
- -30 - 60 °C (-22 - 140 °F)
- Operating Humidity
- Max. 95% non-condensing
- Certifications
- CE
- FCC
- UL 60950
- Dimensions
- 104 x 104 x 243 mm (3.9 x 4.1 x 9.6 in.)
- Weight
- 835 g (1.8 lbs.)
- Power
- Input: PoE (802.3af)
- Consumption: 9 Watts max.
- Optional Power Supply (Sold separately)
- Output: 12 V DC 1 A
- 5.5 mm barrel connector
- TRENDnet power adapter, model 12VDC1A, sold separately
- Management Interface
- Multi-language support: English, French, German, Russian, and Spanish
- IP address filter
- QoS traffic prioritization
- Time, date, and text overlay
- Image settings: brightness, contrast, saturation, sharpness, smart IR, exposure time (1/3 – 1/100,000), video standard, day/night switch, sensitivity, switch time, mirror, D-WDR, white balance, digital noise reduction
- D-WDR enhances video quality in high contrast daytime lighting
- 3D Digital Noise Reduction enhances night vision quality
- Scheduled recording: continuous and motion detection
- Video storage: to computer, NAS, CIFS/SAMBA share or through software
- Motion detection fields: define custom motion detection areas, motion sensitivity, and dynamic motion analysis
- Privacy masks: define custom privacy mask areas
- Tamper detection: email notification if the viewing field darkens suddenly
- Video playback: advanced playback functionality with visual timeline displaying detected motion and scheduled recordings
- Alert messages: storage full, storage error, and illegal login
- Snapshot: real time snapshot, motion detection with schedule, video tamper detection with schedule
- Supported dynamic DNS services: Dyn.com and NO-IP.org
- Management Setting: maximum 32 user accounts
- Supports remote management
- Storage logs: Alarm, Exception, Operation, and others
- Compatibility: Internet Explorer® 9.0 or higher, Firefox® 13.0 or higher, Safari® 4.0 or higher, Chrome™ 24.0 or higher
- TRENDnetView Pro Software
- Supports up to 32 TRENDnet cameras
- Multiple language support
- Set recording options (motion detection, schedule, event trigger)
- Search and playback
- Custom viewing modes and options
- Compatibility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows Server® 2003, 2008
- TRENDnetVIEW App
- Free iOS and Android™ app
- View your camera on your mobile device
- Take snapshots
- Zoom
- Warranty
- 3 year limited
Package Contents
- TV-IP312PI
- CD-ROM (Software & User’s Guide)
- Quick Installation Guide
- Camera mounting hardware
- (Optional power adapter sold separately)