GV-N960OC-4GD NVIDIA GeForce GTX 960 Graphic Card

  • Powered by NVIDIA GeForce GTX 960 GPU
  • Integrated with industry's best 4GB GDDR5 memory 128-bit memory interface
  • BASE: 1190 MHz / BOOST: 1253 MHz (1216/1279 MHz in OC Mode)
  • Features Dual-link DVI-I / DVI-D / HDMI / DisplayPort
  • System power supply requirement: 400W(with one 6-pin external power connector)

Manufacturer Part Number
GV-N960OC-4GD
EAN/UPC
0889523001134,889523001134,4719331326180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GTX 960
Core Clock: Boost:1279 / Base: 1216 MHz in OC Mode
Boost:1253 / Base: 1190 MHz in Gaming Mode
Memory Clock: 7010 MHz
Process Technology: 28 nm
Memory Size: 4 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I*1/DVI-D*1/HDMI*1/Display Port*1
Card size: H=42mm, L=181mm, W=136mm (include bracket)
Power requirement: 400W (with one 6-pin external power connector)