GV-N98TWF3OC-6GD GeForce GTX 980 Ti Graphic Card

  • WINDFORCE 3X cooling system
  • Flex Display Technology
  • Powered by NVIDIA GeForce GTX 980 TI GPU
  • Integrated with industry's best 6GB GDDR5 memory 384-bit memory interface
  • Features Dual-link DVI-I / DVI-D / HDMI / DisplayPort*3
  • Boost:1190 / Base: 1102 MHz in OC Mode
  • Boost: 1152 / Base: 1064 MHz in Gaming Mode
  • System power supply requirement: 600W(with two 8-pin external power connectors)

Manufacturer Part Number
GV-N98TWF3OC-6GD
EAN/UPC
0889523001363,889523001363,4719331329334
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GTX 980 Ti
Core Clock: Boost:1190 / Base: 1102 MHz in OC Mode
Boost:1152 / Base: 1064 MHz in Gaming Mode
Memory Clock: 7010 MHz
Process Technology: 28 nm
Memory Size: 6 GB
Memory Bus: 384 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I / DVI-D / DisplayPort*3 / HDMI*1
Card size: H=43mm, L=280mm, W=114mm (without bracket)
Power requirement: 600W(with two 8-pin external power connectors)