GV-N970TTOC-4GD GeForce GTX 970 Graphic Card

  • Twin Turbo Bidirectional air intake fan
  • Powered by NVIDIA GeForce GTX 970 GPU
  • Integrated with industry's best 4GB GDDR5 memory 256-bit memory interface
  • Features Dual-link DVI-I / HDMI / DisplayPort*3
  • Boost:1241 / Base: 1101 MHz in OC Mode
  • Boost: 1216 / Base: 1076 MHz in Gaming Mode
  • System power supply requirement: 400W(with one 8-pin external power connectors)

Manufacturer Part Number
GV-N970TTOC-4GD
EAN/UPC
4719331329341,0889523001370,889523001370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GTX 970
Core Clock: Boost:1241 / Base: 1101 MHz in OC Mode
Boost:1216 / Base: 1076 MHz in Gaming Mode
Memory Clock: 7010 MHz
Process Technology: 28 nm
Memory Size: 4 GB
Memory Bus: 256 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
I/O: Dual-link DVI-I / DisplayPort*3 / HDMI*1
Card size: H=43mm, L=266mm, W=129mm (without bracket)
Power requirement: 400W(with one 8-pin external power connectors)