Core X9 Snow Edition Computer Case

Thermaltake Core X9 Snow Edition

The Core X9 Snow is an E-ATX cube case offering endless stackable capacity and expandability for enthusiasts to create massive liquid cooling systems, utilize as a file server as well as accommodate dual systems. Users can customize the chassis for the best viewing presentation with an interchangeable window and I/O panel design. The Core X9 Snow delivers outstanding cooling performance with compatibility for extensive DIY/AIO LCS and overclocking components, further enhancing the reputation that the air-cooling units of this series has become renowned for. It is guaranteed to be an immensely powerful system!

Stackable for Enthusiasts

With its endless stacking design, the Core X9 Snow Edition is in a class above the rest. Virtually limitless utility is possible; it offers an expandable system allowing enthusiasts to incorporate externally-modular upgrades. Stacked together, the chassis opens up space to expand the liquid cooling system, the storage solutions, or even create dual systems, thereby enabling a dedicated top/bottom set-up for pure cooling. When stacked, the maximum radiator length supported is 600mm on the front side.

Remarkable Expansion

Designed for high-end gaming system compatibility, the Core X9 Snow Edition’s modular drive racks allow gamers to easily install up to six data storage devices, a dual expansion slot VGA of up to 590mm in length, and a tower CPU cooler as high as 250mm. Even with a high-wattage PSU stretching to 200mm in length, it still leaves plenty of space for cable management. Moreover, two 480mm radiators can be installed on top of the chassis, delivering superior cooling performance.

Excellent Ventilation

The Core X9 Snow Edition’s unparalleled cooling ability offers fan brackets with various mounting points to support any type of gaming system that can be accommodated, including DIY/AIO liquid-cooling systems and air-cooling units. A large 200mm fan is pre-installed on the front side and a rear 120mm fan reassures and guarantees the flow of aeration. The fan brackets can either be adjusted for 120mm, 140mm, or 200mm fans on the top panel, while there is room for 120mm and 140mm fans on the side panel.

Chambers Concept

Optimized for space management, the Core X9 Snow Edition is divided into two main chambers: the upper chamber is made for cooling performance and better efficiency, while the lower one is made for PSU and drive bays. Thanks to the removable 2.5”/3.5” drive device racks, there is plenty of flexibility to gain the maximum interior space when needed for advanced cooling performance or liquid systems build.

Fully Modular Design

A “3 +9” drive bay concept design for accessory and storage devices makes setting up the best storage solution on the market super easy and flexible. In addition, a customizable 5.25” & 3.5” drive bay feature enables users to freely interchange the 3.5” hard-drive cages to suit their particular needs.

Interchangeable Window and I/O Panel

Users can customize the chassis for the best viewing presentation with an interchangeable window and I/O panel design. Side I/O ports include four USB 3.0.

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Manufacturer Part Number
CA-1D8-00F6WN-00
EAN/UPC
4717964401663,0841163061473,841163061473
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Type: E-ATX Cube Case
P/N: CA-1D8-00F6WN-00
Dimension (H x W x D): 502 x 380 x 640 mm (19.8 x 15 x 25.2 inch)
Net Weight: 17 kg / 37.5 lb
Side Panel: Transparent Window
Color: Exterior & Interior : White
Material: SPCC
Cooling System:
Front (intake) :
200 x 200 x 30 mm fan (800rpm, 13dBA)
Rear (exhaust) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Drive Bays:
3 x 5.25’’
-Accessible : 6 x 3.5’’ or 2.5’’ (HDD Cage)
-Hidden : 1 x 3.5’’, 2 x 2.5’’ (M/B Tray)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX), 12” x 13” (Extend ATX)
I/O Port: USB 3.0 x 4, HD Audio x 1
PSU: Standard PS2 PSU (optional)
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Fan Support:
Front:
3 x 120mm
2 x 140mm
2 x 200mm
Top:
8 x 120mm
6 x 140mm
2 x 200mm
Rear:
2 x 120mm or 2 x 140mm
Bottom:
3 x 120mm
Left / Right Side:
4 x 120mm
3 x 140mm
Model: Core X9 Snow Edition
Radiator Support:
Front:
1 x 120mm or 1 x 240mm or 1 x 360mm
1 x 140mm or 1 x 280mm
Top:
2 x 120mm or 2 x 240mm or 2 x 360mm or 2 x 480mm
2 x 140mm or 2 x 280mm or 2 x 420mm
Rear:
1 x 120mm or or 1 x 140mm
Left / Right Side:
1 x 120mm or 1 x 240mm or 1 x 360mm or 1 x 480mm
1 x 140mm or 1 x 280mm or 1 x 420mm
Bottom:
1 x 120mm or 1 x 240mm or 1 x 360mm or 1 x 480mm
1 x 140mm or 1 x 280mm or 1 x 420mm
Clearance: CPU cooler height limitation:
250mm
VGA length limitation:
400mm(with ODD cage)
590mm(without ODD cage)
PSU length limitation:
220mm (With Bottom Fan)