Z533 Multimedia Speaker System

Powerful sound that moves you

120-watts peak power

Unleash impressive room-filling sound with speakers designed to immerse you into your music, games or movies.

Z533 PC speaker has two 2.5-inch, full-range speaker drivers with phase plug, and 60-watts of RMS power.

Feel the bass

Experience rich, dynamic bass with a front-facing subwoofer and feel every beat of your music.

The two-inch port tube, with double ended flare, on the subwoofer enhances low frequency response.

Connect multiple devices

Connect up to three inputs simultaneously. Use it as a PC speaker that you can also connect to tablet, smartphone, game console, or TV via 3.5mm jacks or RCA inputs.

One 3.5mm input is located on the control pod, to connect to mobile devices. One 3.5mm and RCA input are on the back of subwoofer for PC,TVs or gaming consoles--PlayStation®3 or Xbox 360®.

RCA cable is not included with product.

All-access control pod

Controls at your fingertips for optimal PC speaker experience. Position the wired control pod within easy reach to control power, volume and bass.

In addition to controls, the pod features a 3.5mm jack making it easy to connect your smartphone, tablet or MP3 player.

Listen in privacy

Connect your headphone to the control pod and enjoy to talk, game or listen to music without bothering those around you.

A convenient headphone jack is located on the control pod.

Add a Bluetooth Audio Adapter

Listen to music from your Bluetooth® wireless devices—smartphone, tablet—by adding Logitech Bluetooth Audio Adapter, sold separately.

Manufacturer Part Number
980-001056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Audio with 3.5 mm or RCA output including:

  • Computer running on any major operating system (Windows®, Mac®, Chromebooks™)
  • Smartphones
  • Tablets
  • Televisions
  • MP3 players
  • Gaming Consoles: PlayStation®3, Xbox 360®

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Right satellite
  • Left satellite
  • Subwoofer
  • 3.5 mm to 3.5 mm cable
  • User documentation 

Part Number

  • PN 980-001056
Dimensions

Satellite:
Height: 170 mm (6.69 in)
Width: 100 mm (3.93 in )
Depth: 85 mm (3.34 in)
Weight: 525 g (1.16 lbs)

Subwoofer:
Height: 265 mm (10.43 in)
Width: 255 mm (10.03 in)
Depth: 195 mm (7.67 in)
Weight: 4.0 kg (8.82 lbs)

Control pod:
Height: 55 mm (2.16 in)
Width: 72 mm (2.83 in)
Depth: 72 mm (2.83 in)
Weight: 200 g (7 oz)

Cable Length:
  • Power/Charging Cable: 200 cm (6.6 ft.)
  • Right satellite to subwoofer: 185 cm (6.1 ft.)
  • Left satellite to subwoofer: 185 cm (6.1 ft.)
  • Control pod hard wired cable: 185 cm (6.1 ft.)

Technical Specifications

Speaker Type: 2.1
Power Type: AC
Power Rating (RMS):
  • 60 watts
  • Satellite: 2 x 15 watts (into 8 ohms, @1 KHz, @10% THD)
  • Subwoofer: 30 watts (into 4 ohms, @100Hz, @10% THD)
Power Adapter: 100 - 240V (50/60Hz)
Connections:
  • Inputs: Stereo RCA, 3.5 mm auxiliary inputs
  • Headphone jack: 3.5 mm
Driver Size:
  • Satellite: 66 mm (2.6 in) full range phase plug speaker drivers
  • Subwoofer: 133 mm (5.25 in) front-firing dome driver
Sound Pressure Level (SPL Max): >97 dBA
Signal -to-Noise Ratio (SNR):
  • Satellites: 80 dB, A-weighted
  • Subwoofer: 80 dB, A-weighted
Frequency response: 55 Hz – 20 kHz
Input Impedance: 8Kohm
Audio Controls: Bass,Volume,ON/OFF on control pod
Sensitivity:
  • Satellites: 450mV
  • Subwoofer: 200mV