G29 Driving Force Racing Wheel For Playstation 3 And Playstation 4

Enhance your console experience

You will never want to race with a regular controller again after you add Driving Force to your controller selection.

G29 game steering wheel is designed for the latest racing games for your PlayStation®4 or PlayStation®3 console. G29 Driving Force also works on your PC using Logitech Gaming Software.

Manufacturer Part Number
941-000115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PART NUMBER

941-000115
941-000139

WARRANTY INFORMATION

2-Year Limited Hardware Warranty

SYSTEM REQUIREMENTS

Playstation®4 or Playstation®3
Powered USB port

OR

Windows® 8.1, Windows 8 or Windows 7

Powered USB Port
Internet connection and 150MB hard drive space (for optional software download)
Games that support Logitech® force feedback racing wheel

PACKAGE CONTENTS

Steering wheel
Pedals
Power adapter
User documentation 

PHYSICAL SPECIFICATIONS

Wheel

  • Height: 270 mm (10.63 in)
  • Width: 260 mm (10.24 in)
  • Length: 278 mm (10.94 in)
  • Weight without cables: 2.25 kg (4.96 lb)

Pedal

  • Height: 167 mm (6.57 in)
  • Width: 428.5 mm (16.87 in)
  • Depth: 311 mm (12.24 in)
  • Weight without cables: 3.1 kg (6.83 lb)


TECHNICAL SPECIFICATIONS

  • Software Support (at release): Logitech Gaming Software
  • Connection Type: USB
  • USB VID_PID: 046D_C24F (PC Mode)
  • USB Protocol: USB 2.0
  • USB Speed: Full Speed
  • Indicator Lights (LED): Yes