BLOK Protective Case for iPad Air 2

Protective iPad case with any-angle stand for whatever you want to do

Any-angle stand

BLOK Case integrates the protective shell with our unique any-angle stand and cover. View comfortably along a 50-degree angle thanks to a stay-in-place hinge.

On a plane, in the kitchen, while relaxing, there are times when holding your iPad isn’t convenient. That’s when BLOK Case can help.

iPad drop protection

We’ve all done it. You reach for something and knock your iPad to the floor. BLOK Case protects your iPad from six-foot drops onto concrete.

Square corners

Accidents happen. BLOK Case to the rescue. Square corners are by design—they absorb the force so your iPad doesn’t have to.

BLOK Case absorbs the shock of impact, and disperses it through the polymer structure to protect your iPad.

iPad cover

Life is messy. The protective iPad cover is liquid repellent for easy clean up.

Easy-access ports

Protection should never get in the way. Power, volume, charging, and headphone are all easily accessible with BLOK Case.

Manufacturer Part Number
939-001247
EAN/UPC
0097855114556,097855114556
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements
Platform:
iPad Air 2

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • BLOK Protective Case
  • Documentation

Dimensions

Height: 9.90 in (251.4 mm)
Width: 7.20 in (183.0 mm)
Depth: 0.60 in (15.2 mm)
Weight: 14.0 oz (397g)

Technical Specifications

Water Repellant: Yes
Sleep/Wake Magnet: Yes
Closing Magnet: Yes
Camera Hole: No
Viewing Positions: 20-70 degrees