USB Type-C to USB Type-C cable connects two devices with USB-C connectors, such as smartphones, tablets, Ultrabooks and computers. Reversible design connects in either direction to eliminate the need to guess which way it plugs in. Backwards-compatible design can be used with previous USB generations. High-quality foil shielding ensures reliable, error-free data communications. Nickel-plated connectors and gold-plated copper contacts provide excellent conductivity. Cable supports data-transfer speeds up to 480 Mbps and a power output up to 3A for fast mobile-device charging.
Note:
Cable Type: USB
INPUT
Cable Length (ft.): 6
PHYSICALColor: Black
CONNECTIONSConnector A: USB C (MALE)
Connector B: USB C (MALE)
Chromebook Compatible: Yes
WARRANTYProduct Warranty Period (Worldwide): Lifetime limited warranty