OmniConverter GPoE/SE 9479-0-x Transceiver/Media Converter

The OmniConverter GPoE/SE and GPoE+/SE are cost-effective, multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X fiber and support Power-over Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they can provide power to one or two Powered Devices (PDs) using standard UTP cables that carry the Ethernet data. The OmniConverter functions as a PoE mini-switch, and supports single or dual RJ-45 ports. 

OmniConverter PoE media converters provide network distance extension with fiber cabling, and function as PoE injectors that enable powering devices such as IP-phones, surveillance cameras and wireless access points with Power over Ethernet (PoE).
The OmniConverter GPoE/SE and GPoE+/SE support framesizes up to 10,240 bytes. The GPoE/SE provides up to 15.40W PoE (IEEE 802.3af) per RJ-45 port. The GPoE+/SE provides up to 34.20W PoE+ (IEEE 802.3at) per RJ-45 port for more demanding PDs such as video conferencing equipment, PTZ (pan-tilt-zoom) cameras and multi-stream 802.11n wireless access points.

OmniConverter media converters support Small Form Pluggable (SFP) transceivers. SFP transceivers enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. 

The fixed fiber models support 1000BASE-X over multimode and single-mode dual fiber with ST and SC connectors; and single-mode single-fiber with SC connectors. The compact standalone OmniConverter media converters can be tabletop mounted, wall mounted, or DIN-rail mounted using an optional DIN-rail mounting kit. They can also be mounted on a 1U 19” rack-mount shelf. They are available with DC power via terminal
connectors or external 100 to 240V AC power adapters.

In this application example, a fiber-to-the-desk network is deployed to leverage the security and distance benefits of fiber.

In the main data closet, iConverter, miConverter or FlexPoint media converters can be installed in high-density rack-mount chassis to provide reliable and cost-effective fiber distribution from existing copper network equipment.

 Fiber optic cables run to each office, where they are terminated by OmniConverter GPoE/SE media converters.The OmniConverter media converters convert fiber to copper and, provide data and power to the IP phones and video conferencing equipment. They automatically disable PoE power to non-PoE desktop devices such as PCs and laptops.

Manufacturer Part Number
9479-0-21
EAN/UPC
0800975032217,800975032217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Detailed Specs Specifications

PoE Supported Modes: IEEE Alternate B (Alt B)
Regulatory Compliances: UL, CE, FCC Class A
Frame Size: Up to 10,240 bytes

Dimensions:

  • W: 3.8” x D: 4.8” x H 1.0” 
  • L: 96.5 mm x B: 121.9 mm x H: 25.4 mm
Humidity: 5 to 95% (non-condensing)
Altitude: -100m to 4,000m
Warranty: Lifetime warranty with 24/7/365 free Technical Support