16GB DDR3 SDRAM Memory Module

Manufacturer Part Number
CT204864BD160B
EAN/UPC
0649528771902,649528771902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Crucial
Capacity: 16GB
Specs: DDR3 PC3-12800 • CL=11 • Unbuffered • NON-ECC • DDR3-1600 • 1.35V • 2048Meg x 64 •
ECC: NON-ECC
Kit Qty: 1
Voltage :1.35V
DIMM Type: Unbuffered