All-in-one printer helps you be creative, stay productive and save time. Advanced mobile and photo printing lets you print from your device with or without a router or local wireless network. High-yield ink cartridges (sold separately) offer an additional low-cost printing option for high-volume printing. Separate photo paper tray allows you to print photos from mobile devices without switching paper. Automatic two-sided printing helps you save paper and conserve valuable resources. Printer also features a 525 MHz processor speed, 128MB DDR3 memory and 125-sheet input tray.
Note:
Functions
Print, Scan, Copy, Web, Photo
Copies, maximum
Up to 50 copies
Faxing
No
Power
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption
4.28 (Ready), 1.21 (Sleep), 0.32 (Off)[7]
[7] Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Energy efficiency
ENERGY STAR® qualified
Operating temperature range
41 to 104°F
Operating humidity range
20 to 80% RH
Dimensions
17.87 x 16.14 x 6.34 in
Dimensions (Maximum)
17.87 x 19.80 x 6.34 in
Weight
15.04 lb
Package weight
18.1 lb
What's in the box
HP ENVY 5660 e-All-in-One; HP 62 Black Ink Cartridge; HP 62 Tri-color Ink Cartridge; Software CD; Setup Instructions; Power cord. [For more information, please see hpinstantink.com. For ink volume and page yield information, visit hp.com/go/learnaboutsupplies]
Cable included
No
Warranty
One-year limited hardware warranty; 24-hour, 7 days a week limited phone support
Software included
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
Printer page yield
Approximate yield. Actual yield depends on printer and specific use. See hp.com/go/pageyield for more information
First page out (ready) black
As fast as 18 sec
First page out (ready) color
As fast as 22 sec
Resolution (black)
Up to 1200 x 1200 rendered dpi (when printing from a computer)
Resolution (color)
Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and Print in Max dpi)
Monthly duty cycle
Up to 1000 pages[4]
[4] Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Print speed, black (ISO, laser comparable)
Up to 14 ppm
Recommended monthly page volume
300 to 400[5]
[5] HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement.
Print Technology
HP Thermal Inkjet
Display
2.65" (6.75 cm), Touchscreen CGD (color graphics)
Processor speed
525 MHz
Number of print cartridges
2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Replacement cartridges
HP 62 Black Ink Cartridge (
200 pages); HP 62 Tri-color Ink Cartridge (
165 pages); HP 62XL Black Ink Cartridge (
600 pages); HP 62XL Tri-color Ink Cartridge (
415 pages). [Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see hp.com/go/learnaboutsupplies][6]
Compatible ink types
Dye-based (color); pigment-based (black)
Print languages
HP PCL 3 GUI
Automatic paper sensor
No
Print speed, color (ISO, laser comparable)
Up to 9 ppm[1]
Paper trays, standard
2 (Main and Photo Trays)
Paper trays, maximum
2 (Main and Photo Trays)
Mobile Printing Capability
Features Wi-Fi Direct and local Wi-Fi connectivity to enable mobile printing via HP ePrint, Apple AirPrint™ as well as other solutions. Supports printing from most smartphones and tablets using these operating systems: Android, iOS, Blackberry, Windows® 8, Windows RT.[3]
Connectivity, standard
1 USB 2.0; 1 WiFi 802.11b/g/n
Network ready
Standard (built-in WiFi 802.11b/g/n)
Print speed, black (draft)
Up to 22 ppm
Minimum system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 6.
Mac OS X v10.7 Lion, OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, 1 GB HD; Internet, USB
Compatible operating systems
Windows XP SP3 or higher (32-bit only), Vista, 7,8, 8.1; Mac OS X Lion, OS X Mountain Lion, OS X Mavericks
Memory card compatibility
Secure Digital
Memory, standard
128 MB DDR3 Memory
Print speed, color (draft)
Up to 21 ppm
[1] Either after first page or after first set of ISO test pages. For details see hp.com/go/printerclaims.
Supported network protocols
TCP/IP
Paper handling input, standard
125 sheet Main Input Tray, 15 sheet Photo Tray
Paper handling output, standard
25-sheet output tray
Duplex printing
Automatic
Envelope input capacity
Up to 5 envelopes
Borderless printing
Yes (up to 8.5 x 11 in, 216 x 297 mm)
Finished output handling
Sheetfed
Media sizes supported
A4; A5; B5; DL; C6; A6
Media sizes, custom
3 x 5 to 8.5 x 14 in
Media types
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, the HP premium media, iron-on transfers, borderless media
Recommended media weight
18 to 22 lb
Supported media weight
16 to 72 lb
Media weights by paper path
Tray 1: A4: 75 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP Photo Paper: up to 250 g/m²; HP 10 x 15 cm photo paper: up to 250 g/m²
Scanner type
Flatbed
Scan file format
PDF, BMP, JPEG, GIF, TIFF, PNG
Scan resolution, hardware
Up to 1200 x 1200 dpi
Scan resolution, optical
Up to 1200 dpi
Scan size (flatbed), maximum
8.5 x 11.7 in
Digital sending features
Scan to email [via printer control app]; From software: Scan to file; Scan to email
Digital send file Formats
PDF; BMP; PNG; TIF; JPG
Copy resolution (black text)
300 x 300 dpi
Copy resolution (colour text and graphics)
600 x 600 dpi
Copy reduce / enlarge settings
25 to 400%