Wireless inkjet all-in-one printer features a small footprint and business quality printing right from your tablet or smartphone. With Google Cloud Print and AirPrint, you can print wirelessly from virtually anywhere around the office. The MX492 is loaded with time-saving features including a fully integrated, automatic document feeder that holds up to 20 sheets. Print a beautiful, borderless 4" x 6" photo in approximately 70 seconds. Print documents and web pages with fast speeds of 8.8 black/white images per minute and 4.4 color images per minute. 4800 x 1200 maximum color dpi produces incredible quality and detail in both your business documents and photos. Optional XL ink cartridges mean you can print longer before having to replace your cartridges. The included My Image Garden puts all your favorite printing features, such as Special Filters and Full HD Movie Print, in one convenient software application. It helps you organize your photos with calendar view and facial recognition.
Note:
Printer:
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 70 seconds4,5
Print Speed (Approx): Black:ESAT: Approx. 8.8 ipm4,5
Color:ESAT: Approx. 4.4 ipm4,5
Number of Nozzles: Color: 960 / Pigment Black: 320 / Total: 1,280
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi3
Black:Up to 600 x 600 dpi3
Ink Compatibility: PG-245XL XL Black Ink Cartridge
PG-245 Black Ink Cartridge
CL-246XL XL Color Ink Cartridge
CL-246 Color Ink Cartridge
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Automatic Sheet Feeder: 100 Sheets
ADF: 20 Sheets
Paper Compatibility: Plain: Plain Paper, High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope
Printer Features: AirPrint1, Borderless Printing12, Document Printing, Full HD Movie Print13, Special Filters, Google Cloud Print2, My Image Garden7, Photo Printing, PIXMA Printing Solutions11, Quiet Mode, Wireless Printing10
Copier:
Copy Speed (up to): ESAT: Color: 3.6 ipm4
Reduction / Enlargement: 25% - 400%
Copy Features: Auto Document Feeder (ADF), AE (Auto Exposure) Copy, Borderless, Fit-to-Page, Preset Copy Ratios, Frame Erase Copy, Zoom
Scanner:
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: 600 x 1200 dpi (Optical)
19,200 x 19,200 dpi (Interpolated)
ADF: 600 x 600 dpi (Optical)
Scanner Features: Auto Scan Mode9, Network Scan, Push Scan, PDF Password Security, Push Scan, Send to Cloud
Color Depth: 48-bit internal/24-bit external
Max. Document Size: Flatbed: 8x5" x 11.7"
ADF: 8.5" x 14"
Fax:
Modem Speed: 33.6 Kbps (Super G3 color FAX)14
Transmission Speed (approx.): Black: Approx. 3 sec per page15
Color: Approx. 1 min per page15
Memory Capacity: Approx. 50 Pages16
Group Dialing: 19 Locations
Fax Features: Answering Machine Connectivity, Caller Rejection, Check RX Fax Info., Fax Reception Reject, Fax Num¬ber Re-Entry, Memory Transmission, Redial, Remote Reception
General:
Other Features: Full Dot Matrix LCD, Access Point Mode, Dual Color Gamut Processing Technology, Fully Integrated Auto Document Feeder (ADF), Quiet Mode, Wireless Printing10
OS Compatibility: Computer Operating Systems:
Windows® 8, Windows 8.1, Windows 7,17
Windows 7 SP1, Window Vista SP1, Vista SP2, Windows XP SP3 32-bit17
Mac OS X v10.7.5 - v10.1017
Mobile Operating Systems: iOS, Android,
Windows RT17