Ultimate wireless, inkjet all-in-one printer delivers superb photo printing performance and incredible versatility. The Pixma MG7520 prints gorgeous, borderless photos as well as crisp documents up to 8-1/2" x 11" at 9600 x 2400 with 1pl technology. Print documents and web pages with fast speeds of 15 black/white images per minute and 10 color images per minute. Pixma Printing Solutions (PPS) let you easily print and scan photos or documents from almost anywhere using your compatible mobile device. With Google Cloud Print and AirPrint, you can print wirelessly from your compatible smartphone or tablet from virtually anywhere around your home office. High-performance, six-color ink system includes gray ink for amazing balance in your black/white and color photos. A pigment-based black ink produces exceptionally crisp text. 3.5" LCD touch screen lets you easily view, select and edit your images right on the printer. Scan with a maximum optical resolution of 2400 x 4800 dpi.
Note:
Printer:
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 21 seconds5,6
Black:ESAT: Approx. 15.0 ipm 5,6
Color:ESAT: Approx 10.0 ipm9,10
Number of Nozzles: Color: 5,632 / Pigment Black: 1,024 / Total: 6,656
Picoliter Size (color): 1, 2 and 5
Print Resolution (Up to): Color:Up to 9600 x 2400 dpi1
Black:Up to 600 x 600 dpi1
Ink Compatibility: PGI-250 Pigment Black XL
CLI-251 Cyan XL
CLI-251 Magenta XL
CLI-251 Yellow XL
CLI-251 Grey XL
CLI-251 Black XL
PGI-250 Pigment Black
CLI-251 Cyan
CLI-251 Magenta
CLI-251 Yellow
CLI-251 Grey
CLI-251 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10," Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope;
CD/DVD: Printable CD/DVD/Blu-ray Disc®
Printer Features: AirPrint™,10 Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing,16 CD/DVD Printing, Document Printing, Easy PhotoPrint+,17 Full HD Movie Print,18 Special Filters, Grayscale Printing, Google Cloud Print,12 My Image Garden,8 Mobile Device Printing,11 Photo Direct Printing (Memory Card),14 Photo Printing, Cloud Link Printing,13PIXMA Printing Solutions,2 PIXMA Touch & Print (NFC),3Print from Email,19 Red-Eye Correction, Image Cropping, Quiet Mode, Web Template Print, Wireless PictBridge,15Wireless Printing9
Output Tray Capacity: Lower Cassette: 125 Sheets Plain Paper
Upper Cassette: 20 Sheets Photo Paper 4" x 6" OR 10 Sheets Photo Paper 5" x 7"
Copier:
Copy Speed (up to): FCOT(Color): Approx. 19 seconds5
Reduction / Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Disc Label Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Photo Reprint, Preset Copy Ratios, Two-sided Copy
Scanner:
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:2400 x 4800 dpi7
Interpolated:19,200 x 19,200 dpi7
Scanner Features: Auto Scan Mode,20Push Scan, Network Scan, Wireless Scanning
Color Depth: 48-bit internal/24-bit external
Max. Document Size: 8.5" x 11.7"
Photo Connect:
Media Card Support: SD™ Card14
SDHC™ Card14
miniSD™ Card14
miniSDHC™ Card14
microSD™ Card14
microSDHC™ Card14
Memory Stick Duo™14
Memory Stick PRO Duo™14
Memory Stick Micro14
General:
Other Features: Intelligent Touch System with 3.5" Touch LCD, 6-Color Ink System with Gray Ink, CREATIVE PARK PREMIUM,21Rated EPEAT Silver, Auto Power Off, Auto Power On, Quiet Mode, Self-Opening Output Tray, PIXMA Printing Solutions,2 Quick Start
OS Compatibility: Windows:22
Windows®8, Windows 8.1
Windows 7, Windows 7 SP1
Windows Vista SP1, Vista SP2
Windows XP SP3 32-bit
Mac:23 Mac OS® X v10.6.8 - 10.9
Mobile Operating Systems: iOS®, Android, Windows RT
Standard Interface: Hi-Speed USB
Ethernet
PictBridge (Wireless LAN)15
Wireless LAN (IEEE 802.11b/g/n)9
Card Slots
NFC (PIXMA Touch & Print)3
Dimension (W x D x H): 17.2" (W) x 14.6" (D) x 5.9" (H)
Weight: 17.4 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support