Advanced Wireless Inkjet Photo All-in-One printer delivers quality, value and convenient Cloud printing from almost any device. The Pixma MG5620 allows you to print both beautiful, borderless photos as well as crisp documents up to 8-1/2" x 11" at 4800 x 1200 maximum color dpi with 2pl technology. Pixma Printing Solutions (PPS) let you easily print and scan photos or documents from almost anywhere using your compatible mobile device. With Google Cloud Print and AirPrint, you can print wirelessly from your compatible smartphone or tablet from virtually anywhere around your home office. 2.5" LCD screen lets you to preview your images before you print and correct them with Auto Photo Fix II. Easy-PhotoPrint+5 lets you easily edit and print photos from any mobile device or PC with Internet access. The five individual ink tanks allow you to replace only the color ink that runs out. Scan both business documents and photos with maximum optical resolution of 1200 x 2400 dpi.
Note:
Printer:
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 44 seconds7,8
Black:ESAT (Black): Approx. 12.2 ipm7,8
Color:ESAT (Color): Approx. 8.7 ipm7,8
Number of Nozzles: Color: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi1
Black:Up to 600 x 600 dpi1
Ink Compatibility: PGI-250 Pigment Black XL
CLI-251 Cyan XL
CLI-251 Magenta XL
CLI-251 Yellow XL
CLI-251 Black XL
PGI-250 Pigment Black
CLI-251 Cyan
CLI-251 Magenta
CLI-251 Yellow
CLI-251 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelope
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope;
Printer Features: AirPrint™,4 Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing,15 Document Printing, Full HD Movie Print,11 Special Filters, Google Cloud Print,3 My Image Garden,10 Mobile Device Printing,13 Photo Printing, Cloud Link Printing,16 PIXMA Printing Solutions,1Print from Email,14 Red-Eye Correction, Image Cropping, Quiet Mode, Web Template Print, Wireless Printing12
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper
Copier:
Copy Speed (up to): FCOT(Color): Approx. 20 seconds7
Reduction / Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Photo Reprint, Preset Copy Ratios, Two-sided Copy
Scanner:
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi
Interpolated:19,200 x 19,200 dpi
Scanner Features: Auto Scan Mode17, Network Scan, Push Scan, Wireless Scanning
Color Depth: 48-bit internal/24-bit external
Max. Document Size: 8.5" x 11.7"
General:
Other Features: 2.5" LCD, 5-color Ink System, CREATIVE PARK PREMIUM9, Auto Power Off, Auto Power On, Dual Color Gamut Processing Technology, Snap Edge, Quiet Mode, PIXMA Printing Solutions4, Quick Start, Rated EPEAT Silver
OS Compatibility: Windows:20
Windows® 8, Windows 8.1
Windows 7, Windows 7 SP1
Windows Vista SP1, Vista SP2
Windows XP SP3 32-bit
Mac:21 Mac OS® X v10.6.8 - 10.9
Mobile Operating Systems: iOS®, Android, Windows RT
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)12 Hi-Speed USB PictBridge (Wireless LAN)18
Dimension (W x D x H): 18.0" (W) x 14.6" (D) x 5.9" (H)
Weight: 13.8 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.22