Wireless inkjet all-in-one printer offers convenience and simplicity for all your printing needs. Print and scan from almost anywhere around your home office. Save time and money with great features such as auto duplex printing and mobile device printing. With the Canon PRINT app, easily print and scan photos and documents directly from your mobile devices. Print amazingly crisp, clear photos and documents thanks to a maximum color resolution of 4800 x 1200 dpi and the capability to print borderless photos up to 8.5" by 11". Add new image effects, such as Fish Eye, Toy Camera, Soft Focus and Blur Background, before you print. Full HD Movie Print software turns your favorite HD movie clips captured with select digital cameras and VIXIA digital camcorders into beautiful prints. Print documents and web pages at fast speeds of 9.9 black/white images per minute and 5.7 color images per minute. Auto Scan Mode automatically detects what is being scanned and applies the correct scan settings.
Note:
Printer:
Print Speed (up to): 4" x 6" Borderless Photo: Approx. 44 seconds7,15
Black:ESAT: Approx. 9.9 ipm7,15
Color:ESAT: Approx. 5.7 ipm7,15
Number of Nozzles: Color: 1,152 / Pigment Black: 640 / Total: 1,792
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi6
Black:Up to 600 x 600 dpi6
Ink Compatibility: PG-240 Pigment Black Cartridge
PG-240 XL Pigment Black Cartridge
PG-240 XXL Pigment Black Cartridge
CL-241 Color Ink Cartridge
CL-241 XL Color Ink Cartridge
240XL/241XL/GP-601 Combo Pack
Paper Sizes: 4" x 6", 5" x 7", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope
Printer Features: AirPrint3, Auto Duplex Print, Auto Photo Fix II, Borderless Printing12, Document Printing, Easy PhotoPrint+13, Full HD Movie Print9, Google Cloud Print5, Mopria Device Printing4, My Image Garden8, Photo Printing, Canon PRINT app2, PIXMA Cloud Link14, Red-Eye Correction, Image Cropping, Quiet Mode, Special Filters, Wireless Printing
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper
Copier:
Copy Speed (up to): FCOT(Color): Approx. 22 seconds7
Copy Features: Borderless Copy, Fit-to-Page
Scanner:
Scanner Type: Flatbed
Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi17
Interpolated:19,200 x 19,200 dpi17
Scanner Features: Auto Scan Mode16, Network Scan, Wireless Scanning
Color Depth: 48-bit Input / 24-bit Output
Max. Document Size: 8.5" x 11.7"
General:
Other Features: Hybrid Ink System, 4-Color Cartridge System, CREATIVE PARK PREMIUM18, Wi-Fi LED, FastFront, Rated EPEAT Silver, Auto Power On/Off, Quiet Mode, Canon PRINT app2, PIXMA Cloud Link14
OS Compatibility: Windows:19 Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:20 Mac OS® X v10.7.5 - 10.10
Standard Interface: Hi-Speed USB
PictBridge (Wireless LAN)10
Wireless LAN (IEEE 802.11b/g/n)1
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.22