B346C Widescreen LCD Monitor

Professional

Ideal for use in office environments, libraries and computer labs, B6 Series monitors deliver dynamic and energizing visuals thanks to their high display resolution and true-to-life colors. They also feature an ergonomic design for comfortable all-day computing, and they use eco-friendly technologies to save power and cut energy costs.

Manufacturer Part Number
UM.CB6AA.003
EAN/UPC
0888863297078,888863297078
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_ Model: B346C
  • Fg_Description: B346C bmjdphzx 34C 21:9 6ms 100000000:1 Max(ACM) 300nits LED 1xDVI-DL 1xHDMI(MHL) 1xDisplayport SPK Audio Out USB 3.0 Hub Height adj. US PA PA TCO6.0 Black D.cable x1 H.cable x1 DP.cable x1 U.cable 3.
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.88125
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1D(DL)+1MHL+1DP+SPK+Audio Out
  • KB: N
  • MS: N
  • Model Name: B346C
  • Model name on Carton Label: B346C
  • Panel Size: 34C
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Black+1xDVI-DL 1xHDMI(MHL) 1xDisplayport SPK Audio Out+USB 3.0 Hub
  • Version on Rating Label: B346C bmjdphzx
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA