5m Cat6 Patch Cable - Shielded (SFTP) Snagless Gigabit Nework Patch Cable - Gray

Deliver high-performance Gigabit network connections, free of noise and EMI/RFI interference. This 5-meter Cat6 cable meets or exceeds all Category 6 cable specifications to ensure reliable Gigabit network connections. And the cable is shielded to protect your network against electromagnetic interference (EMI/RFI) and system noise to provide the perfect solution for fast and safe network connections.

Reliable Cat 6 Gigabit connections

Constructed with 100% copper and foil shielded twisted-pair wiring, this cable was built for quality performance. The cable is designed to protect the data traveling through your network and is perfect in environments with a large amount of EMI. The results are faster speeds and improved data transmission.

The 50-micron gold connectors deliver optimum conductivity and eliminate signal loss due to oxidation or corrosion.

Secured network connections

For easier cable runs, the snagless connectors protect the RJ45 clips during installation, making them less prone to snagging or breaking. This ensures a sturdy connection by preventing the cable from becoming loose from the plug.

Plus, the moulded boots offer strain relief that stops the RJ45 connector termination points from bending at sharp angles, which reduces the risk of damage to the cable that could decrease network performance.

The N6SPAT5MGR is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
N6SPAT5MGR
EAN/UPC
0065030861991,065030861991
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Shielded Snag-less
Fire Rating: CMG Rated (General Purpose)
Number of Conductors: 4 Pair SFTP
Wiring Standard: TIA/EIA-568-B.1-2001 T568B

Performance
Cable Rating: CAT6 - 500 MHz

Connector(s)
Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male

Physical Characteristics
Cable Length: 5 m [16.4 ft]
Color: Gray
Product Length: 5 m [16.4 ft]
Product Weight: 234 g [8.3 oz]
Wire Gauge: 26 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 244 g [8.6 oz]

What's in the Box
Included in Package: 1 - 5m Gray Cat6 Shielded (SFTP) Patch Cable