5-Port Gigabit Ethernet Switch - PoE-Powered with 2x PSE/PoE Ports

Connect five Ethernet devices to your network, including two Power over Ethernet (802.3af) devices, even in locations without a power source. This PoE-powered 5-port Gigabit Ethernet switch expands your network connectivity in remote locations where a power source is not available. For added versatility, you can power and network your Gigabit PoE-powered devices (PD) using two 802.3af PSE (Power Sourcing Equipment) ports. The durable metal housing and redundant power input make the switch ideal for harsh environments.

PoE-powered device (PD) provides installation flexibility

The Gigabit network switch is powered through your existing PoE network infrastructure, so you can deploy it without an external power adapter. Plus, you have more flexibility to install the switch exactly where you need it, with no added aggravation or costs. Plus, the switch supports the most common types of PoE power input, including 802.3af/at networks.

Integrated PSE ports can save you money

This Power over Ethernet switch features two 802.3af ports, so you can deliver power and data to your PoE PDs without the costs of additional PoE injectors or switches. The PoE switch provides 15W of total power output across both ports. Now you can adequately power and connect your PoE devices such as IP phones and cameras in situations where a typical AC-powered network device can’t be used.

For applications where a power source is available, you can connect the optional power adapter and deliver up to 15W to each PSE port.

Redundant power input gives you peace of mind

For added reassurance and convenience, the 5-Port Gigabit Ethernet Switch offers redundant power input using the included power adapter. With both PoE and AC power input, the versatile switch can remain operational during power dips, failures, or outages, making it perfect for factories, warehouses, and other industrial environments.

The IES51GPOEPD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
IES51GPOEPD
EAN/UPC
0065030861106,065030861106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

 Warranty: 2 Years

Hardware

Industry Standards:

  • IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX, IEEE 802.3ab 1000BASE-T
  • IEEE 802.3af PoE, IEEE 802.3at PoE+
  • IEEE 802.3az Energy-Efficient Ethernet, IEEE 802.3x Flow Control
Interface: RJ45 (Gigabit Ethernet)
Ports: 5

Performance

Auto MDIX: Yes
Auto-Negotiation: Yes
Buffer Size: 128 KB
Compatible Networks: 10/100/1000 Mbps
Flow Control: IEEE 802.3x full-duplex, Half-duplex back-pressure
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
MAC Address: 4,000 entries
Maximum Data Transfer Rate: 2000 Mbps (2 Gbps) - Full-Duplex
MTBF: 5 Years
Surge Protection:
  • EN61000-4-2 (ESD) - 2kV
  • EN61000-4-5 (Surge) - 2kV
Switching Architecture: Store-and-Forward

Connector(s)
  • Connector Type(s): 5 - RJ-45 Female
Software

OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements

Note:
  • If the IES51GPOEPD is used with the optional AC power adapter, it can support two ports PoE (802.3af) with 15W per port
  • If you use PoE to power the IES51GPOEPD, it supports the following:
  • One class 0, 3 PoE PD (15.4W)
  • Two class 1 PoE PDs (2x 4W)
  • Two class 2 PoE PDs (2x 7W)
  • One class 1 PoE PD and one class 2 PoE PD (1x 4W + 1x 7W)
Physical Characteristics

Color: Black
Enclosure Type: Steel
Product Height: 1 in [26 mm]
Product Length: 5.9 in [149 mm]
Product Weight: 58.2 oz [1650 g]
Product Width: 3.3 in [84 mm]

Indicators
  • LED Indicators: 1 - Power
  • 1 - PD (Powered Device)
  • 1 - Uplink
  • 4 - Link/Activity
  • 2 - PoE
Power

Center Tip Polarity: Positive
Input Current: 1.4 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.25 A
Output Voltage: 48 DC
Plug Type: M
Power Consumption: 60 W Max
Power Source: AC Adapter Included

Environmental

Humidity: 10~90% RH (Non-Condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)

Packaging Information

Shipping (Package) Weight: 63.5 oz [1800 g]
    What's in the Box

    Included in Package:
    • 1 - 5-Port Gigabit Power Over Ethernet Switch
    • 1 - Universal Power Adapter
    • 4 - Power Cords (NA/EU/UK/AU)
    • 4 - Rubber Feet