DisplayPort to HDMI Converter - Passive DP to HDMI Adapter - 4K

Connect your 4K HDMI display to a DP video source using this compact, passive adapter. This DisplayPort™ to HDMI® adapter supports 4K video resolution, enabling you to connect DisplayPort devices, such as an Ultrabook™ or desktop computer, to a 4K HDMI display or projector.

Astonishing 4K picture quality

You will be amazed at how this adapter flawlessly manages your graphics-intensive content. With support for resolutions up to 4K - four times the resolution of high-definition 1080p - its lossless performance makes the adapter the ideal solution for high-resource applications such as graphic design, CAD & CAM design, or health care imaging (MRI, radiology diagnostics, etc.). 

Plus, the 4K adapter supports 1080p displays, which makes it a great accessory for home, office or other workspace applications.

Arrive prepared, wherever you go

This DP to HDMI adapter is extremely portable, with a lightweight, small-footprint design. It’s the perfect accessory to carry with your Ultrabook, fitting easily into your laptop bag or carrying case. Its ultra-portable design makes the adapter ideal for BYOD (Bring Your Own Device) applications at the office, and enables you to arrive prepared when you’re presenting to a potential client, teaching off-site, or traveling to meet with a customer.

The DP2HD4KADAP is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2HD4KADAP
EAN/UPC
0065030861908,065030861908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
HDCP (High Definition Content Protection)
DisplayPort 1.2
HDMI 1.4
Ports: 1

Performance
Audio Specifications: 7.1 Surround Sound
Maximum Digital Resolutions: 4K x 2K @ 30 Hz
Supported Resolutions: 4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output

Environmental
Humidity: 10%~85%RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Packaging Information
Shipping (Package) Weight: 0.7 oz [20 g]

What's in the Box
Included in Package: 1 - DisplayPort to HDMI adapter