The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that’s as easy to deploy as it is to manage, it’s the perfect three-phase white or grey space solution for today’s data center.
Note:
Eaton 93PM UPS Technical Specifications
General
UPS output power rating (1.0 p.f.): 30, 40, 50, 60, 80, 100, 120, 150, 160, 200 kW
Efficiency in double conversion mode: Up to 97%
Efficiency in Energy Saver System (ESS): > 99%
Field upgradeable: Yes
Inverter/rectifier topology: Transformer-free IGBT with PWM
Audible noise: 30–50 kW: < 60 dBA
80–200 kW: < 65 dBA
ESS operation: < 47 dBA
Altitude (max): 1000 m without derating (max 2000 m)
Input
Input wiring: 3 ph + N + PE
Nominal voltage rating (configurable): 220/380, 230/400, 240/415 V 50/60 Hz
Input voltage range: High +20% rectifier input, 10% bypass input
Low -15% at 100% load, -40% at 50% load without battery discharge
Input frequency range: 40-72 Hz
Input power factor: 0,99
Input ITHD: 30 kW: < 4.5%
40-200 kW: < 3%
Soft start capability: Yes
Internal backfeed protection: Yes
Output
Output wiring: 3 ph + N + PE
Nominal voltage rating (configurable): 220/380, 230/400, 240/415 V 50/60 Hz
Output UTHD: < 1% (100% linear load); < 5% (reference non-linear load)
Rated output power factor: 1.0
Permitted load power factor: 0,8 lagging - 0,8 leading
Overload on inverter: 10 min 102-110%; 60 sec 111-125%; 10 sec 126-150%; 300 ms > 150%.
On battery mode 300 ms > 126%
Overload when bypass available: Continuous < 125%, 10 ms 1000%
Note: Bypass fuses may limit the overload capability!
Battery
Battery type: VRLA
Charging method: ABM technology or Float
Temperature compensation: Optional
Battery nominal voltage (VRLA): 432 V (36 x 12 V, 216 cells) or
480 V (40 x 12 V, 240 cells)
Note: Strings with different battery voltage may not be paralleled!
Charging current maximum: 30–50 kW: 22 A
80–100 kW: 44 A
120–150 kW: 66 A
160–200 kW: 88 A
Battery start capability: Yes
Accessories: External battery cabinets with long-life batteries, external maintenance bypass switch, integrated manual bypass, MiniSlot connectivity (Web/SNMP, ModBus/Jbus, Relay)
Communications
Minislot: 3 communication bays
Network/SNMP interface: Yes, standard
Serial ports: Built-in host and device USB
Relay inputs/outputs: 5 relay inputs and dedicated EPO
1 relay output
Compliance with standards
Safety (CB certified): IEC 62040-1
EMC: IEC 62040-2
Performance: IEC 62040-3